69.4V Clamp 21.7A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
DIO TVS VRWM 43V 1500W BIDIR SMB
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-1.5SMBJ43CATR-ND | 26AK6973 |
| Product Name | TVS Diodes | Dio Tvs Vrwm 43V 1500W Bidir Smb Bourns |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB | |
| Peak Pulse Power | 1500 watts | |
| VC | 69.4 volts |