Win Source Part Number: 1362196-1.5SMBJ54A
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 46 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: Bourns Inc.
Series: Automotive, AEC-Q101, 1.5SMBJ
Product Status: Active
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB (DO-214AA)
Base Product Number: 1.5SMBJ
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
REACH Status: REACH Affected
ECCN: EAR99
Voltage - Reverse Standoff (Typ): 54V
Voltage - Breakdown (Min): 60V
Voltage - Clamping (Max) @ Ipp: 87.1V
Current - Peak Pulse (10/1000µs): 17.3A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Unidirectional Channels: 1
DIO TVS VRWM 54V 1500W UNIDIR SM Product overview: 1.5SMBJ54A from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 54V, 1500W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 54V, 1500W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMBJ54A can be used for catalog matching and distributor lookup.
87.1V Clamp 17.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
DIO TVS VRWM 54V 1500W UNIDIR SM
TVS DIODE, UNIDIR, 54V, DO-214AA-2 ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1362196-1.5SMBJ54A | 144-1.5SMBJ54A | 118-1.5SMBJ54ATR-ND | 1.5SMBJ54A | 26AK3777 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | 54V 1500W TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Unidir, 54V, Do-214Aa-2 Rohs Compliant Bourns |
| Package | DO-214AA, SMB | Tape & Reel (TR) | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | |
| VC | 87.1 volts | 87.1 volts | 87.1 volts | ||
| VBR | 60 volts | 60 volts | 60 volts |