Vishay Intertechnology, Inc. 105V 152V TVS Protection Diode 1.5SMC110A-E3/9AT

Description
1.5kW Unidirectional TVS Diode, 105V Breakdown, 152V Clamp, SMC Product overview: 1.5SMC110A-E3/9AT from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 105V, 152V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 105V, 152V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC110A-E3/9A T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.5kW Unidirectional TVS Diode, 105V Breakdown, 152V Clamp, SMC Product overview: 1.5SMC110A-E3/9AT from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 105V, 152V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 105V, 152V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC110A-E3/9A T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
105V 152V TVS Protection Diode - 144-1.5SMC110A-E3/9AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
105V 152V TVS Protection Diode
144-1.5SMC110A-E3/9AT
105V 152V TVS Protection Diode 144-1.5SMC110A-E3/9AT
1.5kW Unidirectional TVS Diode, 105V Breakdown, 152V Clamp, SMC Product overview: 1.5SMC110A-E3/9AT from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 105V, 152V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 105V, 152V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC110A-E3/9A T can be used for catalog matching and distributor lookup.

1.5kW Unidirectional TVS Diode, 105V Breakdown, 152V Clamp, SMC Product overview: 1.5SMC110A-E3/9AT from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 105V, 152V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 105V, 152V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC110A-E3/9AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 1.5SMC110A-E3/9AT-ND - DigiKey
Thief River Falls, MN, United States
152V Clamp 9.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

152V Clamp 9.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1034017-1.5SMC110A-E3/9AT - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1034017-1.5SMC110A-E3/9AT
Circuit Protection - TVS - Diodes 1034017-1.5SMC110A-E3/9AT
Win Source Part Number: 1034017-1.5SMC110A-E 3/9AT Category: Circuit Protection>TVS - Diodes Series: 1.5SMC, TransZorb® Type: Zener Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 3,500 Mounting: SMD (SMT) Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 94V Voltage - Breakdown (Min): 105V Voltage - Clamping (Max) @ Ipp: 152V Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 9.9A Package / Case: DO-214AB, SMC Supplier Device Package: DO-214AB (SMCJ) Temperature Range - Operating: -65°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): 1.5KE110A-B; SMCJ1.5KE110A-TP; SMCJ9.0A; 1V5KE110A; 1.5KE110A; 1.5KE110A-TP; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: 1.5SMC110

Win Source Part Number: 1034017-1.5SMC110A-E3/9AT
Category: Circuit Protection>TVS - Diodes
Series: 1.5SMC, TransZorb®
Type: Zener
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 3,500
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 94V
Voltage - Breakdown (Min): 105V
Voltage - Clamping (Max) @ Ipp: 152V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 9.9A
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMCJ)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): 1.5KE110A-B; SMCJ1.5KE110A-TP; SMCJ9.0A; 1V5KE110A; 1.5KE110A; 1.5KE110A-TP;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: 1.5SMC110

Buy Now Datasheet
Transient Suppressor Diode,single,unidirectional,94V V(Rwm),do-214Ab / Smc Vishay - 12M3994 - Newark, An Avnet Company
Chicago, IL, United States
Transient Suppressor Diode,single,unidirectional,94V V(Rwm),do-214Ab / Smc Vishay
12M3994
Transient Suppressor Diode,single,unidirectional,94V V(Rwm),do-214Ab / Smc Vishay 12M3994
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE CTIONAL,94V V(RWM),DO-214AB / SMC

TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRECTIONAL,94V V(RWM),DO-214AB / SMC

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5SMC110A-E3/9AT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5SMC110A-E3/9AT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5SMC110A-E3/9AT
TVS DIODE 94VWM 152VC SMC

TVS DIODE 94VWM 152VC SMC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 144-1.5SMC110A-E3/9AT 1.5SMC110A-E3/9AT-ND 1034017-1.5SMC110A-E3/9AT 12M3994 1.5SMC110A-E3/9AT
Product Name 105V 152V TVS Protection Diode TVS Diodes Circuit Protection - TVS - Diodes Transient Suppressor Diode,single,unidirectional,94V V(Rwm),do-214Ab / Smc Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel DO-214AB, SMC DO-214AB, SMC DO-214AB (SMCJ)
Peak Pulse Power 1500 watts 1500 watts 1500 watts 1500 watts
Unlock Full Specs
to access all available technical data