77.4V Clamp 19.4A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
77.4V Clamp 19.4A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
77.4V Clamp 19.4A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
DIO TVS VRWM 48V 1500W UNIDIR SMB
DIO TVS VRWM 48V 1500W UNIDIR SMB
DIO TVS VRWM 48V 1500W UNIDIR SMB
TVS DIODE, UNIDIR, 48V, DO-214AA-2 ROHS COMPLIANT: YES
DIO TVS VRWM 48V 1500W UNIDIR SM
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-1.5SMBJ48ADKR-ND | 2314025 | 74AJ7205 | 1.5SMBJ48A |
| Product Name | TVS Diodes | TVS Diodes | Tvs Diode, Unidir, 48V, Do-214Aa-2 Rohs Compliant Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |||
| Package | SMB; DO-214AA, SMB | DO-214 | SMB; SMB (DO-214AA) | |
| Peak Pulse Power | 1500 watts | 1500 watts | ||
| VC | 77.4 volts | 77.4 volts | ||
| VBR | 53.3 volts | 53.3 volts |