TVS DIODE 11.1VWM 18.2V DO214AB
18.2V Clamp 83.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 11.1VWM 18.2V DO214AB
TVS DIODE 11.1VWM 18.2VC DO214AB
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-1.5SMC13ACT-ND | 1.5SMC13A |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-214AB, SMC | DO-214AB (SMC) |
| Peak Pulse Power | 1500 watts | 1500 watts |
| VC | 18.2 volts | 18.2 volts |