152V Clamp 9.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
152V Clamp 9.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
152V Clamp 9.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
1.5kW Bidirectional TVS Diode, 105V Breakdown, SMC Product overview: 1.5SMC110CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 105V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 105V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC110CA-E3/5
Manufacturer: Vishay
Win Source Part Number: 1000573-1.5SMC110CA-
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 94V
Minimum Breakdown Voltage: 105V
Max Clamping Voltage: 152V
Peak Pulse Current(Ippm): 9.9A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Sufficient
TVS DIODE 94VWM 152VC SMC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5SMC110CA-E3/57TGITR-ND | 144-1.5SMC110CA-E3/57T | 1000573-1.5SMC110CA-E3/57T | 1.5SMC110CA-E3/57T |
| Product Name | TVS Diodes | 105V TVS Protection Diode | TVS - TVS - Diodes - 1.5SMC110CA-E3/57T | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | DO-214AB, SMC | Tape and Reel | DO-214AB (SMCJ) | DO-214AB (SMCJ) |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | |
| VC | 152 volts | 152 volts | 152 volts | |
| VBR | 105 volts | 105 volts | 105 volts |