Littelfuse, Inc. Overvoltage Protection - TVS Diodes - Series: 1.5SMCxxA - 1.5SMC10AT3G 1.5SMC10AT3G

Description
This series will be End of Life (EOL) on December 31, 2017 and is not recommended for new designs. Replacement will be the 1.5SMC series . The SMC series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SMC series is supplied in Littelfuse's exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Working Peak Reverse Voltage Range - 5.8 to 77.8 V Standard Zener Breakdown Voltage Range - 6.8 to 91 V Peak Power Rating of 1.5 kW at 1 Ams ESD Rating of Class 3 (>16 KV) per Human Body Model Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 µA Above 10 V UL 497B for Isolated Loop Circuit Protection Maximum Temperature Coefficient Specified Response Time Is Typically Below 1 ns CASE: Void-free, transfer-molded, thermosetting plastic
Request a Quote Datasheet
Description
This series will be End of Life (EOL) on December 31, 2017 and is not recommended for new designs. Replacement will be the 1.5SMC series . The SMC series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SMC series is supplied in Littelfuse's exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Working Peak Reverse Voltage Range - 5.8 to 77.8 V Standard Zener Breakdown Voltage Range - 6.8 to 91 V Peak Power Rating of 1.5 kW at 1 Ams ESD Rating of Class 3 (>16 KV) per Human Body Model Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 µA Above 10 V UL 497B for Isolated Loop Circuit Protection Maximum Temperature Coefficient Specified Response Time Is Typically Below 1 ns CASE: Void-free, transfer-molded, thermosetting plastic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Overvoltage Protection - TVS Diodes - Series: 1.5SMCxxA - 1.5SMC10AT3G - 1.5SMC10AT3G - Littelfuse, Inc.
Rosemont, IL, United States
Overvoltage Protection - TVS Diodes - Series: 1.5SMCxxA - 1.5SMC10AT3G
1.5SMC10AT3G
Overvoltage Protection - TVS Diodes - Series: 1.5SMCxxA - 1.5SMC10AT3G 1.5SMC10AT3G
This series will be End of Life (EOL) on December 31, 2017 and is not recommended for new designs. Replacement will be the 1.5SMC series . The SMC series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SMC series is supplied in Littelfuse's exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Working Peak Reverse Voltage Range - 5.8 to 77.8 V Standard Zener Breakdown Voltage Range - 6.8 to 91 V Peak Power Rating of 1.5 kW at 1 Ams ESD Rating of Class 3 (>16 KV) per Human Body Model Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 µA Above 10 V UL 497B for Isolated Loop Circuit Protection Maximum Temperature Coefficient Specified Response Time Is Typically Below 1 ns CASE: Void-free, transfer-molded, thermosetting plastic

This series will be End of Life (EOL) on December 31, 2017 and is not recommended for new designs. Replacement will be the 1.5SMC series . The SMC series is designed to protect voltage sensitive components from high voltage, high energy transients. They have excellent clamping capability, high surge capability, low zener impedance and fast response time. The SMC series is supplied in Littelfuse's exclusive, cost-effective, highly reliable package and is ideally suited for use in communication systems, numerical controls, process controls, medical equipment, business machines, power supplies and many other industrial/consumer applications. Working Peak Reverse Voltage Range - 5.8 to 77.8 V Standard Zener Breakdown Voltage Range - 6.8 to 91 V Peak Power Rating of 1.5 kW at 1 Ams ESD Rating of Class 3 (>16 KV) per Human Body Model Maximum Clamp Voltage at Peak Pulse Current Low Leakage < 5 µA Above 10 V UL 497B for Isolated Loop Circuit Protection Maximum Temperature Coefficient Specified Response Time Is Typically Below 1 ns CASE: Void-free, transfer-molded, thermosetting plastic

Supplier's Site Datasheet
TVS - TVS - Diodes - 1.5SMC10AT3G - 1000570-1.5SMC10AT3G - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1.5SMC10AT3G
1000570-1.5SMC10AT3G
TVS - TVS - Diodes - 1.5SMC10AT3G 1000570-1.5SMC10AT3G
Manufacturer: Littelfuse Inc. Win Source Part Number: 1000570-1.5SMC10AT3G Packaging: Reel - TR Type: Zener Applications: Automotive Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SMC STAND-OFF Voltage (Vwm): 8.55V Minimum Breakdown Voltage: 9.5V Max Clamping Voltage: 14.5V Peak Pulse Current(Ippm): 103A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1000570-1.5SMC10AT3G
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SMC
STAND-OFF Voltage (Vwm): 8.55V
Minimum Breakdown Voltage: 9.5V
Max Clamping Voltage: 14.5V
Peak Pulse Current(Ippm): 103A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
1500W 8.55V TVS Protection Diode - 144-1.5SMC10AT3G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1500W 8.55V TVS Protection Diode
144-1.5SMC10AT3G
1500W 8.55V TVS Protection Diode 144-1.5SMC10AT3G
Trans Voltage Suppressor Diode, 1500W, 8.55V V(RWM), Unidirectional, 1 Element, Silicon, SMC, 2 PIN Product overview: 1.5SMC10AT3G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W, 8.55V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1500W, 8.55V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC10AT3G can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 1500W, 8.55V V(RWM), Unidirectional, 1 Element, Silicon, SMC, 2 PIN Product overview: 1.5SMC10AT3G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W, 8.55V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1500W, 8.55V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC10AT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 1.5SMC10AT3G-ND - DigiKey
Thief River Falls, MN, United States
14.5V Clamp 103A Ipp Tvs Diode Surface Mount SMC

14.5V Clamp 103A Ipp Tvs Diode Surface Mount SMC

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5SMC10AT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5SMC10AT3G
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5SMC10AT3G
TVS DIODE 8.55VWM 14.5VC SMC

TVS DIODE 8.55VWM 14.5VC SMC

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1.5SMC10AT3G 1000570-1.5SMC10AT3G 144-1.5SMC10AT3G 1.5SMC10AT3G-ND 1.5SMC10AT3G
Product Name Overvoltage Protection - TVS Diodes - Series: 1.5SMCxxA - 1.5SMC10AT3G TVS - TVS - Diodes - 1.5SMC10AT3G 1500W 8.55V TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
PD 1.50E6 milliwatts
Package SMC DO-214AB, SMC SMC
VWM 8.55 volts
IPPM 103 amps
VC 14.5 volts 14.5 volts 14.5 volts
Unlock Full Specs
to access all available technical data