87.1V Clamp 17.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
DIO TVS VRWM 54V 1500W UNIDIR SMB 7" REE
DIO TVS VRWM 54V 1500W UNIDIR SMB 7" REE
DIO TVS VRWM 54V 1500W UNIDIR SMB 7" REE
TVS DIODE, UNIDIR, 54V, DO-214AA-2 ROHS COMPLIANT: YES
DIO TVS VRWM 54V 1500W UNIDIR SM
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-1.5SMBJ54A-HTR-ND | 2628037P | 26AK3778 | 1.5SMBJ54A-H |
| Product Name | TVS Diodes | TVS Diodes | Tvs Diode, Unidir, 54V, Do-214Aa-2 Rohs Compliant Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) | SMB; SMB (DO-214AA) | |
| Peak Pulse Power | 1500 watts | 1500 watts | ||
| VC | 87.1 volts | 87.1 volts | ||
| VBR | 60 volts | 60 volts |