Vishay Precision Group 165V TVS Protection Diode 1.5SMC120CA-E3/57T

Description
1.5kW Bidirectional TVS Diode, 165V Clamping, SMC Product overview: 1.5SMC120CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 165V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 165V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC120CA-E3/5 7T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.5kW Bidirectional TVS Diode, 165V Clamping, SMC Product overview: 1.5SMC120CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 165V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 165V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC120CA-E3/5 7T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
165V TVS Protection Diode - 144-1.5SMC120CA-E3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
165V TVS Protection Diode
144-1.5SMC120CA-E3/57T
165V TVS Protection Diode 144-1.5SMC120CA-E3/57T
1.5kW Bidirectional TVS Diode, 165V Clamping, SMC Product overview: 1.5SMC120CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 165V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 165V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC120CA-E3/5 7T can be used for catalog matching and distributor lookup.

1.5kW Bidirectional TVS Diode, 165V Clamping, SMC Product overview: 1.5SMC120CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 165V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 165V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC120CA-E3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - 1.5SMC120CA-E3/57T - 1000578-1.5SMC120CA-E3/57T - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1.5SMC120CA-E3/57T
1000578-1.5SMC120CA-E3/57T
TVS - TVS - Diodes - 1.5SMC120CA-E3/57T 1000578-1.5SMC120CA-E3/57T
Manufacturer: Vishay Win Source Part Number: 1000578-1.5SMC120CA- E3/57T Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DO-214AB (SMCJ) STAND-OFF Voltage (Vwm): 102V Minimum Breakdown Voltage: 114V Max Clamping Voltage: 165V Peak Pulse Current(Ippm): 9.1A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1000578-1.5SMC120CA-E3/57T
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 102V
Minimum Breakdown Voltage: 114V
Max Clamping Voltage: 165V
Peak Pulse Current(Ippm): 9.1A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Diodes - 1.5SMC120CA-E3/57TGITR-ND - DigiKey
Thief River Falls, MN, United States
165V Clamp 9.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

165V Clamp 9.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 1.5SMC120CA-E3/57TGIDKR-ND - DigiKey
Thief River Falls, MN, United States
165V Clamp 9.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

165V Clamp 9.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 1.5SMC120CA-E3/57TGICT-ND - DigiKey
Thief River Falls, MN, United States
165V Clamp 9.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

165V Clamp 9.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1.5SMC120CA-E3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1.5SMC120CA-E3/57T
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1.5SMC120CA-E3/57T
TVS DIODE 102VWM 165VC SMC

TVS DIODE 102VWM 165VC SMC

Supplier's Site
Diode, Tvs, Bi-Directional, 6.5W, 102V, Do-214Ab, Full Reel; Product Range Vishay - 78K1710 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Bi-Directional, 6.5W, 102V, Do-214Ab, Full Reel; Product Range Vishay
78K1710
Diode, Tvs, Bi-Directional, 6.5W, 102V, Do-214Ab, Full Reel; Product Range Vishay 78K1710
DIODE, TVS, BI-DIRECTIONAL, 6.5W, 102V, DO-214AB, FULL REEL; Product Range:AEC-Q101 TRANSZORB 1.5SMC Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:102V; Clamping Voltage Max:165V; Diode Case Style:DO-214AB (SMC) RoHS Compliant: Yes

DIODE, TVS, BI-DIRECTIONAL, 6.5W, 102V, DO-214AB, FULL REEL; Product Range:AEC-Q101 TRANSZORB 1.5SMC Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:102V; Clamping Voltage Max:165V; Diode Case Style:DO-214AB (SMC) RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Tvs, Bi-Directional, 6.5W, 102V, Do-214Ab; Product Range Vishay - 18X0079 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Bi-Directional, 6.5W, 102V, Do-214Ab; Product Range Vishay
18X0079
Diode, Tvs, Bi-Directional, 6.5W, 102V, Do-214Ab; Product Range Vishay 18X0079
DIODE, TVS, BI-DIRECTIONAL, 6.5W, 102V, DO-214AB; Product Range:AEC-Q101 TRANSZORB 1.5SMC Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:102V; Clamping Voltage Max:165V; Diode Case Style:DO-214AB (SMC); Qualification:- RoHS Compliant: Yes

DIODE, TVS, BI-DIRECTIONAL, 6.5W, 102V, DO-214AB; Product Range:AEC-Q101 TRANSZORB 1.5SMC Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:102V; Clamping Voltage Max:165V; Diode Case Style:DO-214AB (SMC); Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 144-1.5SMC120CA-E3/57T 1000578-1.5SMC120CA-E3/57T 1.5SMC120CA-E3/57TGITR-ND 1.5SMC120CA-E3/57T 78K1710
Product Name 165V TVS Protection Diode TVS - TVS - Diodes - 1.5SMC120CA-E3/57T TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Diode, Tvs, Bi-Directional, 6.5W, 102V, Do-214Ab, Full Reel; Product Range Vishay
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape and Reel DO-214AB (SMCJ) DO-214AB, SMC DO-214AB (SMCJ)
Peak Pulse Power 1500 watts 1500 watts 1500 watts
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data