137V Clamp 11.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 85.5VWM 137V DO214AB
TVS DIODE 85.5VWM 137V DO214AB
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-1.5SMC100CATR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-214AB, SMC |
| Peak Pulse Power | 1500 watts |
| VC | 137 volts |