137V Clamp 10.9A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 85.5VWM 137VC DO214AB
1.5KW,100V 5%,UNIDIR,SMC TVS ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5SMC100AHM3_A/H-ND | 1.5SMC100AHM3_A/H | 44AJ4132 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | 1.5Kw,100V 5%,unidir,smc Tvs Rohs Compliant Vishay |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB (SMC) | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 137 volts | 137 volts |