77.4V Clamp 19.4A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
77.4V Clamp 19.4A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
77.4V Clamp 19.4A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
DIO TVS VRWM 48V 1500W BIDIR SMB
DIO TVS VRWM 48V 1500W BIDIR SMB
DIO TVS VRWM 48V 1500W BIDIR SMB
DIO TVS VRWM 48V 1500W BIDIR SMB
DIO TVS VRWM 48V 1500W BIDIR SMB
TVS DIODE, BIDIR, 48V, DO-214AA-2 ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-1.5SMBJ48CATR-ND | 2314027 | 1.5SMBJ48CA | 26AK6981 | 74AJ7206 |
| Product Name | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Dio Tvs Vrwm 48V 1500W Bidir Smb Bourns | Tvs Diode, Bidir, 48V, Do-214Aa-2 Rohs Compliant Bourns |
| Configuration | Single | ||||
| Package | SMB; DO-214AA, SMB | DO-214 | SMB; SMB (DO-214AA) | ||
| Peak Pulse Power | 1500 watts | 1500 watts | |||
| VC | 77.4 volts | 77.4 volts | |||
| VBR | 53.3 volts | 53.3 volts |