DIO TVS VRWM 36V 1500W BIDIR SMB
DIO TVS VRWM 36V 1500W BIDIR SMB
DIO TVS VRWM 36V 1500W BIDIR SMB
58.1V Clamp 25.9A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
58.1V Clamp 25.9A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
58.1V Clamp 25.9A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
TVS DIODE, BIDIR, 36V, DO-214AA-2 ROHS COMPLIANT: YES
DIO TVS VRWM 36V 1500W BIDIR SMB
DIO TVS VRWM 36V 1500W BIDIR SMB
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 2314024 | 118-1.5SMBJ36CACT-ND | 74AJ7204 | 26AK6965 | 1.5SMBJ36CA |
| Product Name | TVS Diodes | TVS Diodes | Tvs Diode, Bidir, 36V, Do-214Aa-2 Rohs Compliant Bourns | Dio Tvs Vrwm 36V 1500W Bidir Smb Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Direction | Bidirectional | ||||
| RoHS Compliant | RoHS | RoHS | |||
| Package | DO-214 | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | ||
| Pin Count | 2 | ||||
| Configuration | Single |