58.1V Clamp 25.9A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
TVS DIODE, UNIDIR, 36V, DO-214AA-2 ROHS COMPLIANT: YES
DIO TVS VRWM 36V 1500W UNIDIR SM
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-1.5SMBJ36ATR-ND | 2314022P | 74AJ7203 | 1.5SMBJ36A |
| Product Name | TVS Diodes | TVS Diodes | Tvs Diode, Unidir, 36V, Do-214Aa-2 Rohs Compliant Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |||
| Package | SMB; DO-214AA, SMB | DO-214 | SMB; SMB (DO-214AA) | |
| Peak Pulse Power | 1500 watts | 1500 watts | ||
| VC | 58.1 volts | 58.1 volts | ||
| VBR | 40 volts | 40 volts |