The 1.5SMC12CA is a bidirectional transient voltage suppressor diode designed to protect sensitive electronic equipment from voltage transients induced by lightning and other transient events. It is packaged in a DO-214AB surface mount case, optimized for board space efficiency. The device has a breakdown voltage of 11.40 V, a maximum clamping voltage of 16.7 V at a peak pulse current of 91.0 A, and a peak pulse power dissipation of 1500 W for a 10/1000 µs waveform. It operates over a temperature range of -65 to 150 °C and meets IEC 61000-4-2 ESD requirements of 30 kV air and 30 kV contact. The part is RoHS compliant, halogen-free, and recognized under UL 497B as an isolated loop circuit protector.
The 1.5SMC series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 1.5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Low incremental surge resistance Typical IR less than 1μA when VBR min>12V For surface mounted applications to optimize board space Low profile package Built-in strain relief Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact)
1.5kW Bidirectional TVS Diode, 12V DC, 10.2V V(RWM), DO-214AB Product overview: 1.5SMC12CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 12V, 10.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 12V, 10.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC12CA can be used for catalog matching and distributor lookup.
16.7V Clamp 91A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
16.7V Clamp 91A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
16.7V Clamp 91A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5SMC12CA | 144-1.5SMC12CA | 1.5SMC12CACT-ND |
| Product Name | 1500W Surface Mount Transient Voltage Supressors | 12V 10.2V TVS Protection Diode | TVS Diodes |
| RoHS Compliant | RoHS | RoHS | |
| VC | 16.7 volts | 16.7 volts | |
| VBR | 11.4 to 12.6 volts | 11.4 volts | |
| Configuration | Single | Single |