Manufacturer: Vishay
Win Source Part Number: 1000585-1.5SMC130CA-
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 111V
Minimum Breakdown Voltage: 124V
Max Clamping Voltage: 179V
Peak Pulse Current(Ippm): 8.4A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient
1.5kW Bidirectional TVS Diode, 111V, DO-214AB, SMC Product overview: 1.5SMC130CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 111V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 111V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC130CA-E3/5
179V Clamp 8.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
179V Clamp 8.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
179V Clamp 8.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 111VWM 179VC SMC
TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIREC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1000585-1.5SMC130CA-E3/57T | 144-1.5SMC130CA-E3/57T | 1.5SMC130CA-E3/57TGIDKR-ND | 1.5SMC130CA-E3/57T | 78K1722 |
| Product Name | TVS - TVS - Diodes - 1.5SMC130CA-E3/57T | 111V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Suppressor Diode,single,bidirectional,111V V(Rwm),do-214Ab / Smc Rohs Compliant Vishay |
| Package | DO-214AB (SMCJ) | Tape and Reel | DO-214AB, SMC | DO-214AB (SMCJ) | |
| VWM | 111 volts | ||||
| IPPM | 8.4 amps | ||||
| VC | 179 volts | 179 volts | 179 volts | ||
| VBR | 124 volts | 124 volts | 124 volts |