179V Clamp 8.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 111VWM 179VC SMC
DIODE, TVS, BI-DIRECTIONAL, 6.5W, 111V, DO-214AB, FULL REEL; Product Range:TRANSZORB 1.5SMC Series; TVS Polarity:Bidirection
DIODE, TVS, BI-DIRECTIONAL, 6.5W, 111V, DO-214AB; Product Range:TRANSZORB 1.5SMC Series; TVS Polarity:Bidirection
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1.5SMC130CA-E3/9ATGITR-ND | 1.5SMC130CA-E3/9AT | 78K1724 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Tvs, Bi-Directional, 6.5W, 111V, Do-214Ab, Full Reel; Product Range Vishay |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB (SMCJ) | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 179 volts | 179 volts |