1.5kW Unidirectional TVS Diode, 116V Breakdown, 152V Clamp, SMC Product overview: 1.5SMC110A-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 116V, 152V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 116V, 152V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC110A-E3/57
152V Clamp 9.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
152V Clamp 9.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
152V Clamp 9.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE
TVS DIODE 94VWM 152VC SMC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-1.5SMC110A-E3/57T | 1.5SMC110A-E3/57TGIDKR-ND | 12M3992 | 1.5SMC110A-E3/57T |
| Product Name | 116V 152V TVS Protection Diode | TVS Diodes | Transient Suppressor Diode,single,unidirectional,94V V(Rwm),do-214Ab / Smc Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| RoHS Compliant | RoHS | |||
| Package | Tape and Reel | DO-214AB, SMC | DO-214AB (SMCJ) | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts |