126V Clamp 11.9A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
TVS DIODE 78VWM 126VC DO214AA
TVS DIODE 78VWM 126VC DO214AA
DIO TVS VRWM 78V 1500W UNIDIR SM
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-1.5SMBJ78A-HTR-ND | 1.5SMBJ78A-H |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) |
| Peak Pulse Power | 1500 watts | 1500 watts |
| VC | 126 volts | 126 volts |