152V Clamp 10A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 94VWM 152VC DO214AB
TVS DIODE 94VWM 152VC DO214AB
TVS DIODE 94VWM 152VC DO214AB Product overview: 1.5SMC110A from Bourns, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC110A can be used for catalog matching and distributor lookup.
TVS DIODE 94VWM 152VC DO214AB
TVS Diodes / ESD Suppressors 110V 1500W UniDir
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-1.5SMC110ATR-ND | 144-1.5SMC110A | 1.5SMC110A | 1.5SMC110A |
| Product Name | TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | Single | ||
| Package | DO-214AB, SMC | Tape & Reel (TR) | DO-214AB (SMC) | DO-214AB-2 (SMC) |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | |
| VC | 152 volts | 152 volts |