113V Clamp 13.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
TVS DIODE 70VWM 113VC DO214AA
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-1.5SMBJ70A-HTR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SMB; DO-214AA, SMB |
| Peak Pulse Power | 1500 watts |
| VC | 113 volts |