18.2V Clamp 82A Ipp Tvs Diode Surface Mount SMC
1.5kW Unidirectional TVS Diode, 18.2V Clamp, 82A Surge, SMC Product overview: 1.5SMC13AT3 from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 18.2V, 82A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 18.2V, 82A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5SMC13AT3 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 806358-1.5SMC13AT3
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Use For General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 11.1V
Voltage - Breakdown (Min): 12.4V
Current - Peak Pulse (10/1000μs): 82A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Part Status: Obsolete (End Of Life)
Supplier Device Package: SMC
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: DO-214AB, SMC
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 18.2V
Part Number Series: 1.5SMC
TVS DIODE 11.1VWM 18.2VC SMC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5SMC13AT3-ND | 144-1.5SMC13AT3 | 806358-1.5SMC13AT3 | 1.5SMC13AT3 |
| Product Name | TVS Diodes | 18.2V 82A TVS Protection Diode | TVS - TVS - Diodes - 1.5SMC13AT3 | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | DO-214AB, SMC | Tape and Reel | SMC | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | |
| VC | 18.2 volts | 18.2 volts |