Lapp Tannehill Datasheets for Hookup Wires
Hookup wires are used in low current, low voltage (under 1000 V) applications within enclosed electronic equipment. They are also used in control panels, meters, computers, business machines, and appliances.
Hookup Wires: Learn more
| Product Name | Notes |
|---|---|
| Alpha EcoWire® is a metric hook-up wire with black mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67010 BK033. MANUFACTURER... | |
| Alpha EcoWire® is a metric hook-up wire with black mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67010 BK034. MANUFACTURER... | |
| Alpha EcoWire® is a metric hook-up wire with black mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67010 BK321. MANUFACTURER... | |
| Alpha EcoWire® is a metric hook-up wire with black mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67025 BK033. MANUFACTURER... | |
| Alpha EcoWire® is a metric hook-up wire with black mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67025 BK034. MANUFACTURER... | |
| Alpha EcoWire® is a metric hook-up wire with black mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67025 BK321. MANUFACTURER... | |
| Alpha EcoWire® is a metric hook-up wire with blue mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67010 BL033. MANUFACTURER... | |
| Alpha EcoWire® is a metric hook-up wire with blue mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67010 BL034. MANUFACTURER... | |
| Alpha EcoWire® is a metric hook-up wire with blue mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67010 BL321. MANUFACTURER... | |
| Alpha EcoWire® is a metric hook-up wire with blue mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67025 BL033. MANUFACTURER... | |
| Alpha EcoWire® is a metric hook-up wire with blue mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67025 BL034. MANUFACTURER... | |
| Alpha EcoWire® is a metric hook-up wire with blue mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67025 BL321. MANUFACTURER... | |
| Alpha EcoWire® is a metric hook-up wire with brown mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67010 BR033. MANUFACTURER... | |
| Alpha EcoWire® is a metric hook-up wire with brown mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67010 BR034. MANUFACTURER... | |
| Alpha EcoWire® is a metric hook-up wire with brown mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67010 BR321. MANUFACTURER... | |
| Alpha EcoWire® is a metric hook-up wire with brown mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67025 BR033. MANUFACTURER... | |
| Alpha EcoWire® is a metric hook-up wire with brown mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67025 BR034. MANUFACTURER... | |
| Alpha EcoWire® is a metric hook-up wire with brown mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67025 BR321. MANUFACTURER... | |
| Alpha EcoWire® is a metric hook-up wire with green mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67010 GR033. MANUFACTURER... | |
| Alpha EcoWire® is a metric hook-up wire with green mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67010 GR034. MANUFACTURER... | |
| Alpha EcoWire® is a metric hook-up wire with green mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67010 GR321. MANUFACTURER... | |
| Alpha EcoWire® is a metric hook-up wire with green mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67025 GR033. MANUFACTURER... | |
| Alpha EcoWire® is a metric hook-up wire with green mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67025 GR034. MANUFACTURER... | |
| Alpha EcoWire® is a metric hook-up wire with green mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67025 GR321. MANUFACTURER... | |
| Alpha EcoWire® is a metric hook-up wire with green/yellow mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67010 GY033. MANUFACTURER... | |
| Alpha EcoWire® is a metric hook-up wire with green/yellow mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67010 GY034. MANUFACTURER... | |
| Alpha EcoWire® is a metric hook-up wire with green/yellow mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67010 GY321. MANUFACTURER... | |
| Alpha EcoWire® is a metric hook-up wire with green/yellow mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67025 GY033. MANUFACTURER... | |
| Alpha EcoWire® is a metric hook-up wire with green/yellow mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67025 GY034. MANUFACTURER... | |
| Alpha EcoWire® is a metric hook-up wire with green/yellow mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67025 GY321. MANUFACTURER... | |
| Alpha EcoWire® is a metric hook-up wire with orange mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67010 OR033. MANUFACTURER... | |
| Alpha EcoWire® is a metric hook-up wire with orange mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67010 OR034. MANUFACTURER... | |
| Alpha EcoWire® is a metric hook-up wire with orange mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67010 OR321. MANUFACTURER... | |
| Alpha EcoWire® is a metric hook-up wire with orange mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67025 OR033. MANUFACTURER... | |
| Alpha EcoWire® is a metric hook-up wire with orange mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67025 OR034. MANUFACTURER... | |
| Alpha EcoWire® is a metric hook-up wire with orange mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67025 OR321. MANUFACTURER... | |
| Alpha EcoWire® is a metric hook-up wire with red mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67010 RD033. MANUFACTURER... | |
| Alpha EcoWire® is a metric hook-up wire with red mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67010 RD034. MANUFACTURER... | |
| Alpha EcoWire® is a metric hook-up wire with red mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67010 RD321. MANUFACTURER... | |
| Alpha EcoWire® is a metric hook-up wire with violet mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67010 VI033. MANUFACTURER... | |
| Alpha EcoWire® is a metric hook-up wire with violet mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67010 VI034. MANUFACTURER... | |
| Alpha EcoWire® is a metric hook-up wire with violet mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67010 VI321. MANUFACTURER... | |
| Alpha EcoWire® is a metric hook-up wire with white mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67010 WH033. MANUFACTURER... | |
| Alpha EcoWire® is a metric hook-up wire with white mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67010 WH034. MANUFACTURER... | |
| Alpha EcoWire® is a metric hook-up wire with white mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67010 WH321. MANUFACTURER... | |
| Alpha EcoWire® is a metric hook-up wire with yellow mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67010 YL033. MANUFACTURER... | |
| Alpha EcoWire® is a metric hook-up wire with yellow mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67010 YL034. MANUFACTURER... | |
| Alpha EcoWire® is a metric hook-up wire with yellow mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67010 YL321. MANUFACTURER... | |
| Alpha Wire's MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 10 AWG, 37/26 Stranded Conductor,... | |
| Alpha Wire's MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 12 AWG, 19/25 Stranded Conductor,... | |
| Alpha Wire's MIL-W-16878E Type E PTFE Wire provides a moderate wall-thickness PTFE insulation for harsh, higher temperature environments. 14 AWG, 19/27 Stranded Conductor, Silver Coated Copper, 600V, Black, 1000ft, 5859... | |
| Alpha Wire's MIL-W-16878E Type E PTFE Wire provides a moderate wall-thickness PTFE insulation for harsh, higher temperature environments. 14 AWG, 19/27 Stranded Conductor, Silver Coated Copper, 600V, Black, 100ft, 5859... | |
| Alpha Wire's MIL-W-16878E Type E PTFE Wire provides a moderate wall-thickness PTFE insulation for harsh, higher temperature environments. 14 AWG, 19/27 Stranded Conductor, Silver Coated Copper, 600V, Blue, 1000ft, 5859... | |
| Alpha Wire's MIL-W-16878E Type E PTFE Wire provides a moderate wall-thickness PTFE insulation for harsh, higher temperature environments. 14 AWG, 19/27 Stranded Conductor, Silver Coated Copper, 600V, Blue, 100ft, 5859... | |
| Alpha Wire's MIL-W-16878E Type E PTFE Wire provides a moderate wall-thickness PTFE insulation for harsh, higher temperature environments. 14 AWG, 19/27 Stranded Conductor, Silver Coated Copper, 600V, Green, 1000ft, 5859... | |
| Alpha Wire's MIL-W-16878E Type E PTFE Wire provides a moderate wall-thickness PTFE insulation for harsh, higher temperature environments. 14 AWG, 19/27 Stranded Conductor, Silver Coated Copper, 600V, Green, 100ft, 5859... | |
| Alpha Wire's MIL-W-16878E Type E PTFE Wire provides a moderate wall-thickness PTFE insulation for harsh, higher temperature environments. 14 AWG, 19/27 Stranded Conductor, Silver Coated Copper, 600V, Red, 1000ft, 5859... | |
| Alpha Wire's MIL-W-16878E Type E PTFE Wire provides a moderate wall-thickness PTFE insulation for harsh, higher temperature environments. 14 AWG, 19/27 Stranded Conductor, Silver Coated Copper, 600V, Red, 100ft, 5859... | |
| Alpha Wire's MIL-W-16878E Type E PTFE Wire provides a moderate wall-thickness PTFE insulation for harsh, higher temperature environments. 14 AWG, 19/27 Stranded Conductor, Silver Coated Copper, 600V, White, 1000ft, 5859... | |
| Alpha Wire's MIL-W-16878E Type E PTFE Wire provides a moderate wall-thickness PTFE insulation for harsh, higher temperature environments. 14 AWG, 19/27 Stranded Conductor, Silver Coated Copper, 600V, White, 100ft, 5859... | |
| Alpha Wire's MIL-W-16878E Type E PTFE Wire provides a moderate wall-thickness PTFE insulation for harsh, higher temperature environments. 14 AWG, 19/27 Stranded Conductor, Silver Coated Copper, 600V, Yellow, 1000ft, 5859... | |
| Alpha Wire's MIL-W-16878E Type E PTFE Wire provides a moderate wall-thickness PTFE insulation for harsh, higher temperature environments. 14 AWG, 19/27 Stranded Conductor, Silver Coated Copper, 600V, Yellow, 100ft, 5859... | |
| Alpha Wire's MIL-W-16878E Type EE PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 8 AWG, 133/29 Stranded Conductor,... | |
| Alpha Wire's TFFN Fixture Wire features a PVC and Nylon construction. 18 AWG, Stranded Conductor, Bare Copper, 600V, Black, 1000ft, 541816 BK001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER :... | |
| Alpha Wire's TFFN Fixture Wire features a PVC and Nylon construction. 18 AWG, Stranded Conductor, Bare Copper, 600V, Black, 100ft, 541816 BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER :... | |
| Alpha Wire's TFFN Fixture Wire features a PVC and Nylon construction. 18 AWG, Stranded Conductor, Bare Copper, 600V, Black, 500ft, 541816 BK002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER :... | |
| Alpha Wire's TFFN Fixture Wire features a PVC and Nylon construction. 18 AWG, Stranded Conductor, Bare Copper, 600V, Green, 1000ft, 541816 GR001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER :... | |
| Alpha Wire's TFFN Fixture Wire features a PVC and Nylon construction. 18 AWG, Stranded Conductor, Bare Copper, 600V, Green, 100ft, 541816 GR005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER :... | |
| Alpha Wire's TFFN Fixture Wire features a PVC and Nylon construction. 18 AWG, Stranded Conductor, Bare Copper, 600V, Green, 500ft, 541816 GR002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER :... | |
| Alpha Wire's TFFN Fixture Wire features a PVC and Nylon construction. 18 AWG, Stranded Conductor, Bare Copper, 600V, Red, 1000ft, 541816 RD001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER :... | |
| Alpha Wire's TFFN Fixture Wire features a PVC and Nylon construction. 18 AWG, Stranded Conductor, Bare Copper, 600V, Red, 100ft, 541816 RD005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER :... | |
| Alpha Wire's TFFN Fixture Wire features a PVC and Nylon construction. 18 AWG, Stranded Conductor, Bare Copper, 600V, Red, 500ft, 541816 RD002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER :... | |
| Alpha Wire's TFFN Fixture Wire features a PVC and Nylon construction. 18 AWG, Stranded Conductor, Bare Copper, 600V, White, 1000ft, 541816 WH001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER :... | |
| Alpha Wire's TFFN Fixture Wire features a PVC and Nylon construction. 18 AWG, Stranded Conductor, Bare Copper, 600V, White, 100ft, 541816 WH005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER :... | |
| Alpha Wire's TFFN Fixture Wire features a PVC and Nylon construction. 18 AWG, Stranded Conductor, Bare Copper, 600V, White, 500ft, 541816 WH002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER :... | |
| Alpha Wire's TFN Fixture Wire features a PVC and Nylon construction. 18 AWG, Solid Conductor, Bare Copper, 600V, Black, 100ft, 541801 BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER :... | |
| Alpha Wire's TFN Fixture Wire features a PVC and Nylon construction. 18 AWG, Solid Conductor, Bare Copper, 600V, Green, 1000ft, 541801 GR001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER :... | |
| Alpha Wire's TFN Fixture Wire features a PVC and Nylon construction. 18 AWG, Solid Conductor, Bare Copper, 600V, Green, 100ft, 541801 GR005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER :... | |
| Alpha Wire's TFN Fixture Wire features a PVC and Nylon construction. 18 AWG, Solid Conductor, Bare Copper, 600V, Green, 500ft, 541801 GR002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER :... | |
| Alpha Wire's TFN Fixture Wire features a PVC and Nylon construction. 18 AWG, Solid Conductor, Bare Copper, 600V, Red, 1000ft, 541801 RD001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER :... | |
| Alpha Wire's TFN Fixture Wire features a PVC and Nylon construction. 18 AWG, Solid Conductor, Bare Copper, 600V, Red, 500ft, 541801 RD002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER :... | |
| Alpha Wire's TFN Fixture Wire features a PVC and Nylon construction. 18 AWG, Solid Conductor, Bare Copper, 600V, White, 1000ft, 541801 WH001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER :... | |
| Alpha Wire's TFN Fixture Wire features a PVC and Nylon construction. 18 AWG, Solid Conductor, Bare Copper, 600V, White, 100ft, 541801 WH005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER :... | |
| Alpha Wire's TFN Fixture Wire features a PVC and Nylon construction. 18 AWG, Solid Conductor, Bare Copper, 600V, White, 500ft, 541801 WH002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER :... | |
| Alpha Wire's THHN / THWN Building Wire features a PVC and Nylon construction. 10 AWG, Solid Conductor, Bare Copper, 600V, Blue, 1000ft, 541001 BL001 MANUFACTURER : Alpha Wire MANUFACTURER PART... | |
| Alpha Wire's THHN / THWN Building Wire features a PVC and Nylon construction. 10 AWG, Solid Conductor, Bare Copper, 600V, Blue, 100ft, 541001 BL005 MANUFACTURER : Alpha Wire MANUFACTURER PART... | |
| Alpha Wire's THHN / THWN Building Wire features a PVC and Nylon construction. 10 AWG, Solid Conductor, Bare Copper, 600V, Blue, 500ft, 541001 BL002 MANUFACTURER : Alpha Wire MANUFACTURER PART... | |
| Alpha Wire's THHN / THWN Building Wire features a PVC and Nylon construction. 10 AWG, Solid Conductor, Bare Copper, 600V, Red, 1000ft, 541001 RD001 MANUFACTURER : Alpha Wire MANUFACTURER PART... | |
| Alpha Wire's THHN / THWN Building Wire features a PVC and Nylon construction. 10 AWG, Solid Conductor, Bare Copper, 600V, Red, 100ft, 541001 RD005 MANUFACTURER : Alpha Wire MANUFACTURER PART... | |
| Alpha Wire's THHN / THWN Building Wire features a PVC and Nylon construction. 10 AWG, Solid Conductor, Bare Copper, 600V, Red, 500ft, 541001 RD002 MANUFACTURER : Alpha Wire MANUFACTURER PART... | |
| Alpha Wire's THHN / THWN Building Wire features a PVC and Nylon construction. 10 AWG, Solid Conductor, Bare Copper, 600V, White, 1000ft, 541001 WH001 MANUFACTURER : Alpha Wire MANUFACTURER PART... | |
| Alpha Wire's THHN / THWN Building Wire features a PVC and Nylon construction. 10 AWG, Solid Conductor, Bare Copper, 600V, White, 100ft, 541001 WH005 MANUFACTURER : Alpha Wire MANUFACTURER PART... | |
| Alpha Wire's THHN / THWN Building Wire features a PVC and Nylon construction. 10 AWG, Solid Conductor, Bare Copper, 600V, White, 500ft, 541001 WH002 MANUFACTURER : Alpha Wire MANUFACTURER PART... | |
| Alpha Wire's THHN / THWN Building Wire features a PVC and Nylon construction. 10 AWG, Stranded Conductor, Bare Copper, 600V, Black, 1000ft, 541019 BK001 MANUFACTURER : Alpha Wire MANUFACTURER PART... | |
| Alpha Wire's THHN / THWN Building Wire features a PVC and Nylon construction. 10 AWG, Stranded Conductor, Bare Copper, 600V, Black, 100ft, 541019 BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART... | |
| Alpha Wire's THHN / THWN Building Wire features a PVC and Nylon construction. 10 AWG, Stranded Conductor, Bare Copper, 600V, Black, 500ft, 541019 BK002 MANUFACTURER : Alpha Wire MANUFACTURER PART... | |
| Alpha Wire's THHN / THWN Building Wire features a PVC and Nylon construction. 10 AWG, Stranded Conductor, Bare Copper, 600V, Green, 1000ft, 541019 GR001 MANUFACTURER : Alpha Wire MANUFACTURER PART... | |
| Alpha Wire's THHN / THWN Building Wire features a PVC and Nylon construction. 12 AWG, Solid Conductor, Bare Copper, 600V, Black, 100ft, 541201 BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART... | |
| Alpha Wire's THHN / THWN Building Wire features a PVC and Nylon construction. 12 AWG, Solid Conductor, Bare Copper, 600V, Green, 1000ft, 541201 GR001 MANUFACTURER : Alpha Wire MANUFACTURER PART... | |
| Alpha Wire's THHN / THWN Building Wire features a PVC and Nylon construction. 12 AWG, Solid Conductor, Bare Copper, 600V, Green, 100ft, 541201 GR005 MANUFACTURER : Alpha Wire MANUFACTURER PART... | |
| Alpha Wire's THHN / THWN Building Wire features a PVC and Nylon construction. 12 AWG, Solid Conductor, Bare Copper, 600V, Green, 500ft, 541201 GR002 MANUFACTURER : Alpha Wire MANUFACTURER PART... | |
| Alpha Wire's THHN / THWN Building Wire features a PVC and Nylon construction. 12 AWG, Solid Conductor, Bare Copper, 600V, Red, 1000ft, 541201 RD001 MANUFACTURER : Alpha Wire MANUFACTURER PART... | |
| Alpha Wire's THHN / THWN Building Wire features a PVC and Nylon construction. 12 AWG, Solid Conductor, Bare Copper, 600V, Red, 100ft, 541201 RD005 MANUFACTURER : Alpha Wire MANUFACTURER PART... | |
| Alpha Wire's THHN / THWN Building Wire features a PVC and Nylon construction. 12 AWG, Solid Conductor, Bare Copper, 600V, Red, 500ft, 541201 RD002 MANUFACTURER : Alpha Wire MANUFACTURER PART... | |
| Alpha Wire's THHN / THWN Building Wire features a PVC and Nylon construction. 12 AWG, Solid Conductor, Bare Copper, 600V, White, 1000ft, 541201 WH001 MANUFACTURER : Alpha Wire MANUFACTURER PART... | |
| Alpha Wire's THHN / THWN Building Wire features a PVC and Nylon construction. 12 AWG, Solid Conductor, Bare Copper, 600V, White, 100ft, 541201 WH005 MANUFACTURER : Alpha Wire MANUFACTURER PART... | |
| Alpha Wire's THHN / THWN Building Wire features a PVC and Nylon construction. 12 AWG, Solid Conductor, Bare Copper, 600V, White, 500ft, 541201 WH002 MANUFACTURER : Alpha Wire MANUFACTURER PART... | |
| Alpha Wire's THHN / THWN Building Wire features a PVC and Nylon construction. 12 AWG, Stranded Conductor, Bare Copper, 600V, White, 100ft, 541219 WH005 MANUFACTURER : Alpha Wire MANUFACTURER PART... | |
| Alpha Wire's THHN / THWN Building Wire features a PVC and Nylon construction. 14 AWG, Solid Conductor, Bare Copper, 600V, Black, 1000ft, 541401 BK001 MANUFACTURER : Alpha Wire MANUFACTURER PART... | |
| Alpha Wire's THHN / THWN Building Wire features a PVC and Nylon construction. 14 AWG, Solid Conductor, Bare Copper, 600V, Black, 500ft, 541401 BK002 MANUFACTURER : Alpha Wire MANUFACTURER PART... | |
| Alpha Wire's THHN / THWN Building Wire features a PVC and Nylon construction. 14 AWG, Solid Conductor, Bare Copper, 600V, Green, 1000ft, 541401 GR001 MANUFACTURER : Alpha Wire MANUFACTURER PART... | |
| Alpha Wire's THHN / THWN Building Wire features a PVC and Nylon construction. 14 AWG, Solid Conductor, Bare Copper, 600V, Green, 100ft, 541401 GR005 MANUFACTURER : Alpha Wire MANUFACTURER PART... | |
| Alpha Wire's THHN / THWN Building Wire features a PVC and Nylon construction. 14 AWG, Solid Conductor, Bare Copper, 600V, Green, 500ft, 541401 GR002 MANUFACTURER : Alpha Wire MANUFACTURER PART... | |
| Alpha Wire's THHN / THWN Building Wire features a PVC and Nylon construction. 14 AWG, Solid Conductor, Bare Copper, 600V, Red, 1000ft, 541401 RD001 MANUFACTURER : Alpha Wire MANUFACTURER PART... | |
| Alpha Wire's THHN / THWN Building Wire features a PVC and Nylon construction. 14 AWG, Solid Conductor, Bare Copper, 600V, Red, 100ft, 541401 RD005 MANUFACTURER : Alpha Wire MANUFACTURER PART... | |
| Alpha Wire's THHN / THWN Building Wire features a PVC and Nylon construction. 14 AWG, Solid Conductor, Bare Copper, 600V, Red, 500ft, 541401 RD002 MANUFACTURER : Alpha Wire MANUFACTURER PART... | |
| Alpha Wire's THHN / THWN Building Wire features a PVC and Nylon construction. 14 AWG, Solid Conductor, Bare Copper, 600V, White, 1000ft, 541401 WH001 MANUFACTURER : Alpha Wire MANUFACTURER PART... | |
| Alpha Wire's THHN / THWN Building Wire features a PVC and Nylon construction. 14 AWG, Solid Conductor, Bare Copper, 600V, White, 100ft, 541401 WH005 MANUFACTURER : Alpha Wire MANUFACTURER PART... | |
| Alpha Wire's THHN / THWN Building Wire features a PVC and Nylon construction. 14 AWG, Solid Conductor, Bare Copper, 600V, White, 500ft, 541401 WH002 MANUFACTURER : Alpha Wire MANUFACTURER PART... | |
| Alpha Wire's THHN / THWN Building Wire features a PVC and Nylon construction. 14 AWG, Stranded Conductor, Bare Copper, 600V, Black, 1000ft, 541419 BK001 MANUFACTURER : Alpha Wire MANUFACTURER PART... | |
| Alpha Wire's THHN / THWN Building Wire features a PVC and Nylon construction. 14 AWG, Stranded Conductor, Bare Copper, 600V, Black, 100ft, 541419 BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART... | |
| Alpha Wire's THHN / THWN Building Wire features a PVC and Nylon construction. 14 AWG, Stranded Conductor, Bare Copper, 600V, Black, 500ft, 541419 BK002 MANUFACTURER : Alpha Wire MANUFACTURER PART... | |
| Alpha Wire's THHN / THWN Building Wire features a PVC and Nylon construction. 14 AWG, Stranded Conductor, Bare Copper, 600V, Green, 1000ft, 541419 GR001 MANUFACTURER : Alpha Wire MANUFACTURER PART... | |
| Alpha Wire's THHN / THWN Building Wire features a PVC and Nylon construction. 14 AWG, Stranded Conductor, Bare Copper, 600V, Green, 100ft, 541419 GR005 MANUFACTURER : Alpha Wire MANUFACTURER PART... | |
| Alpha Wire's THHN / THWN Building Wire features a PVC and Nylon construction. 14 AWG, Stranded Conductor, Bare Copper, 600V, Green, 500ft, 541419 GR002 MANUFACTURER : Alpha Wire MANUFACTURER PART... | |
| Alpha Wire's THHN / THWN Building Wire features a PVC and Nylon construction. 14 AWG, Stranded Conductor, Bare Copper, 600V, Red, 1000ft, 541419 RD001 MANUFACTURER : Alpha Wire MANUFACTURER PART... | |
| Alpha Wire's THHN / THWN Building Wire features a PVC and Nylon construction. 14 AWG, Stranded Conductor, Bare Copper, 600V, Red, 100ft, 541419 RD005 MANUFACTURER : Alpha Wire MANUFACTURER PART... | |
| Alpha Wire's THHN / THWN Building Wire features a PVC and Nylon construction. 14 AWG, Stranded Conductor, Bare Copper, 600V, Red, 500ft, 541419 RD002 MANUFACTURER : Alpha Wire MANUFACTURER PART... | |
| Alpha Wire's THHN / THWN Building Wire features a PVC and Nylon construction. 14 AWG, Stranded Conductor, Bare Copper, 600V, White, 1000ft, 541419 WH001 MANUFACTURER : Alpha Wire MANUFACTURER PART... | |
| Alpha Wire's THHN / THWN Building Wire features a PVC and Nylon construction. 14 AWG, Stranded Conductor, Bare Copper, 600V, White, 100ft, 541419 WH005 MANUFACTURER : Alpha Wire MANUFACTURER PART... | |
| Alpha Wire's THHN / THWN Building Wire features a PVC and Nylon construction. 14 AWG, Stranded Conductor, Bare Copper, 600V, White, 500ft, 541419 WH002 MANUFACTURER : Alpha Wire MANUFACTURER PART... | |
| Alpha Wire's UL 1180, MIL-W-16878E Type EE High Temperature Wire suitable for internal appliaNo Colore and equipment wiring in higher temperature and voltage applications. 14 AWG, 19/27 Stranded Conductor, Silver... | |
| Alpha Wire's UL 1180, MIL-W-16878E Type EE High Temperature Wire suitable for internal appliaNo Colore and equipment wiring in higher temperature and voltage applications. 16 AWG, 19/29 Stranded Conductor, Silver... | |
| Alpha Wire's UL 1180, MIL-W-16878E Type EE High Temperature Wire suitable for internal appliaNo Colore and equipment wiring in higher temperature and voltage applications. 18 AWG, 19/30 Stranded Conductor, Silver... | |
| Alpha Wire's UL 1180, MIL-W-16878E Type EE High Temperature Wire suitable for internal appliaNo Colore and equipment wiring in higher temperature and voltage applications. 20 AWG, 19/32 Stranded Conductor, Silver... | |
| Alpha Wire's UL 1180, MIL-W-16878E Type EE High Temperature Wire suitable for internal appliaNo Colore and equipment wiring in higher temperature and voltage applications. 22 AWG, 19/34 Stranded Conductor, Silver... | |
| Alpha Wire's UL 1180, MIL-W-16878E Type EE High Temperature Wire suitable for internal appliaNo Colore and equipment wiring in higher temperature and voltage applications. 24 AWG, 19/36 Stranded Conductor, Silver... | |
| Alpha Wire's UL 1180, MIL-W-16878E Type EE PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 10 AWG, 37/26... | |
| Alpha Wire's UL 1180, MIL-W-16878E Type EE PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 12 AWG, 19/25... | |
| Alpha Wire's UL 1213, MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 16 AWG, 19/29... | |
| Alpha Wire's UL 1213, MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 18 AWG, 19/30... | |
| Alpha Wire's UL 1213, MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 20 AWG, 19/34... | |
| Alpha Wire's UL 1213, MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 20 AWG, 7/28... | |
| Alpha Wire's UL 1213, MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 22 AWG, 19/34... | |
| Alpha Wire's UL 1213, MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 22 AWG, 7/30... | |
| Alpha Wire's UL 1213, MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 24 AWG, 19/36... | |
| Alpha Wire's UL 1213, MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 24 AWG, 7/32... | |
| Alpha Wire's UL 1213, MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 26 AWG, 19/38... | |
| Alpha Wire's UL 1213, MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 26 AWG, 7/34... | |
| Alpha Wire's UL 1213, MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 28 AWG, 7/36... | |
| Alpha Wire's UL 1213, MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 30 AWG, 7/38... | |
| Alpha Wire's UL 1422, Wire Wrap is suitable for use in the rear panels areas of various types of electrical equipment where it is not exposed to motion or mechanical... | |
| Alpha Wire's UL 1423, Wire Wrap is suitable for use in the rear panels areas of various types of electrical equipment where it is not exposed to motion or mechanical... |
| << Prev | Next >> |