Alpha Wire Hook Up Wire 5851 VI005

Description
Alpha Wire 5851 VI005
Request a Quote
Description
Alpha Wire 5851 VI005
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 1770722 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
1770722
Hook Up Wire 1770722
Alpha Wire 5851 VI005

Alpha Wire 5851 VI005

Supplier's Site
Hook-up Wire - 5851 VI005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
5851 VI005
Hook-up Wire 5851 VI005
5851 VIOLET 100 FT

5851 VIOLET 100 FT

Buy Now
5851 VI005 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 30 AWG - PTFE Insulation - 7/38 Stranded Conductor -Silver Coated Copper - 600V - Violet - 100ft - ALP5851-VI005 - Lapp Tannehill
Savage, MN, United States
5851 VI005 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 30 AWG - PTFE Insulation - 7/38 Stranded Conductor -Silver Coated Copper - 600V - Violet - 100ft
ALP5851-VI005
5851 VI005 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 30 AWG - PTFE Insulation - 7/38 Stranded Conductor -Silver Coated Copper - 600V - Violet - 100ft ALP5851-VI005
Alpha Wire's UL 1213, MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 30 AWG, 7/38 Stranded Conductor, Silver Coated Copper, 600V, Violet, 100ft, 5851 VI005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5851 VI005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1213 AWG/GAUGE : 30 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Violet INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.032 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM UL VW-1 NEMA HP3-EXBBB MIL-SPEC : MIL-W-16878E Type E

Alpha Wire's UL 1213, MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 30 AWG, 7/38 Stranded Conductor, Silver Coated Copper, 600V, Violet, 100ft, 5851 VI005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5851 VI005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1213 AWG/GAUGE : 30 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Violet INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.032 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM UL VW-1 NEMA HP3-EXBBB MIL-SPEC : MIL-W-16878E Type E

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 1770722 5851 VI005 ALP5851-VI005
Product Name Hook Up Wire Hook-up Wire 5851 VI005 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 30 AWG - PTFE Insulation - 7/38 Stranded Conductor -Silver Coated Copper - 600V - Violet - 100ft
Approvals UL Listing Mark; Mil-w-16878/4, nema hp-exbbb, ul1213, vw-1 UL Listing Mark; UL 1213
Nominal Diameter 0.0319 inch (0.8100 mm) 0.0320 inch (0.8128 mm)
International 0.0600 mm² (9.30E-5 in²)
Stranding Type 7/0.10 mm
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1225863 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Hook Up Wire - 0374543002 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Tin-Plated Copper
View Details
Stranded Hookup Wire - AS155-24 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0460 inch (1.17 mm)
Rated Temperature -75 to 200 C (-103 to 392 F)
View Details