Alpha Wire Hook-up Wire 5853/19 YL005

Description
100' YELLOW HOOK-UP
Request a Quote
Description
100' YELLOW HOOK-UP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 5853/19 YL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
5853/19 YL005
Hook-up Wire 5853/19 YL005
100' YELLOW HOOK-UP

100' YELLOW HOOK-UP

Buy Now
5853/19 YL005 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 26 AWG - PTFE Insulation - 19/38 Stranded Conductor -Silver Coated Copper - 600V - Yellow - 100ft - ALP5853/19-YL005 - Lapp Tannehill
Savage, MN, United States
5853/19 YL005 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 26 AWG - PTFE Insulation - 19/38 Stranded Conductor -Silver Coated Copper - 600V - Yellow - 100ft
ALP5853/19-YL005
5853/19 YL005 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 26 AWG - PTFE Insulation - 19/38 Stranded Conductor -Silver Coated Copper - 600V - Yellow - 100ft ALP5853/19-YL005
Alpha Wire's UL 1213, MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 26 AWG, 19/38 Stranded Conductor, Silver Coated Copper, 600V, Yellow, 100ft, 5853/19 YL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5853/19 YL005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1213 AWG/GAUGE : 26 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Yellow INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.039 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-EXBDE UL AWM UL VW-1 MIL-SPEC : MIL-W-16878E Type E

Alpha Wire's UL 1213, MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 26 AWG, 19/38 Stranded Conductor, Silver Coated Copper, 600V, Yellow, 100ft, 5853/19 YL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5853/19 YL005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1213 AWG/GAUGE : 26 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Yellow INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.039 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-EXBDE UL AWM UL VW-1 MIL-SPEC : MIL-W-16878E Type E

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 5853/19 YL005 ALP5853/19-YL005
Product Name Hook-up Wire 5853/19 YL005 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 26 AWG - PTFE Insulation - 19/38 Stranded Conductor -Silver Coated Copper - 600V - Yellow - 100ft
Approvals UL Listing Mark; UL 1213
Rated Voltage 600 volts
Nominal Diameter 0.0390 inch (0.9906 mm)
Rated Temperature -60 to 200 C (-76 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0490 to 0.1330 inch (1.24 to 3.38 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 104055-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1805950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
Silicone Rubber Lead Wire - 1806 / 1807 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/29,/30
Rated Voltage 600 to 1000 volts
Nominal Diameter 0.0450 to 0.3900 inch (1.14 to 9.91 mm)
View Details