Alpha Wire Hook-up Wire 541019 BK001

Description
541019 BLACK 1000 FT
Request a Quote
Description
541019 BLACK 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 541019 BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
541019 BK001
Hook-up Wire 541019 BK001
541019 BLACK 1000 FT

541019 BLACK 1000 FT

Buy Now
541019 BK001 - Alpha Wire THHN/THWN PVC/NYLON Building Wire - 10 AWG - 19/0.0234 Stranded Conductor - Bare Copper - 600V - Black - 1000ft - ALP541019-BK001 - Lapp Tannehill
Savage, MN, United States
541019 BK001 - Alpha Wire THHN/THWN PVC/NYLON Building Wire - 10 AWG - 19/0.0234 Stranded Conductor - Bare Copper - 600V - Black - 1000ft
ALP541019-BK001
541019 BK001 - Alpha Wire THHN/THWN PVC/NYLON Building Wire - 10 AWG - 19/0.0234 Stranded Conductor - Bare Copper - 600V - Black - 1000ft ALP541019-BK001
Alpha Wire's THHN / THWN Building Wire features a PVC and Nylon construction. 10 AWG, Stranded Conductor, Bare Copper, 600V, Black, 1000ft, 541019 BK001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 541019 BK001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Black INSULATION MATERIAL : PVC/Nylon NOMINAL OD (IN) : 0.166 INSULATION THICKNESS (IN) : 0.022 TEMPERATURE : -40°F to +194°F -40°C to +90°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : THHN|UL THWN|CA Prop 65

Alpha Wire's THHN / THWN Building Wire features a PVC and Nylon construction. 10 AWG, Stranded Conductor, Bare Copper, 600V, Black, 1000ft, 541019 BK001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 541019 BK001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Black INSULATION MATERIAL : PVC/Nylon NOMINAL OD (IN) : 0.166 INSULATION THICKNESS (IN) : 0.022 TEMPERATURE : -40°F to +194°F -40°C to +90°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : THHN|UL THWN|CA Prop 65

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 541019 BK001 ALP541019-BK001
Product Name Hook-up Wire 541019 BK001 - Alpha Wire THHN/THWN PVC/NYLON Building Wire - 10 AWG - 19/0.0234 Stranded Conductor - Bare Copper - 600V - Black - 1000ft
Approvals UL Approved
Rated Voltage 600 volts
Nominal Diameter 0.1660 inch (4.22 mm)
Rated Temperature -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0440 to 0.7230 inch (1.12 to 18.36 mm)
View Details
Hook Up Wire - 0962223001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 1225889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1614 inch (4.1 mm)
Wire Conductor Copper
International 3 mm² (0.0047 in²)
View Details
Shielded Lead Wire, MIL-W-76C Type MW-C, No Jacket - 1437 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0750 to 0.1470 inch (1.9 to 3.73 mm)
View Details