Alpha Wire Hook-up Wire 541401 RD005

Description
541401 RED 100 FT
Request a Quote
Description
541401 RED 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 541401 RD005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
541401 RD005
Hook-up Wire 541401 RD005
541401 RED 100 FT

541401 RED 100 FT

Buy Now
541401 RD005 - Alpha Wire THHN/THWN PVC/NYLON Building Wire - 14 AWG - Solid Conductor - Bare Copper - 600V - Red - 100ft - ALP541401-RD005 - Lapp Tannehill
Savage, MN, United States
541401 RD005 - Alpha Wire THHN/THWN PVC/NYLON Building Wire - 14 AWG - Solid Conductor - Bare Copper - 600V - Red - 100ft
ALP541401-RD005
541401 RD005 - Alpha Wire THHN/THWN PVC/NYLON Building Wire - 14 AWG - Solid Conductor - Bare Copper - 600V - Red - 100ft ALP541401-RD005
Alpha Wire's THHN / THWN Building Wire features a PVC and Nylon construction. 14 AWG, Solid Conductor, Bare Copper, 600V, Red, 100ft, 541401 RD005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 541401 RD005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 14 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Red INSULATION MATERIAL : PVC/Nylon NOMINAL OD (IN) : 0.106 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +194°F -40°C to +90°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : THHN|UL THWN|CA Prop 65

Alpha Wire's THHN / THWN Building Wire features a PVC and Nylon construction. 14 AWG, Solid Conductor, Bare Copper, 600V, Red, 100ft, 541401 RD005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 541401 RD005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 14 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Red INSULATION MATERIAL : PVC/Nylon NOMINAL OD (IN) : 0.106 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +194°F -40°C to +90°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : THHN|UL THWN|CA Prop 65

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 541401 RD005 ALP541401-RD005
Product Name Hook-up Wire 541401 RD005 - Alpha Wire THHN/THWN PVC/NYLON Building Wire - 14 AWG - Solid Conductor - Bare Copper - 600V - Red - 100ft
Approvals UL Approved
Rated Voltage 600 volts
Nominal Diameter 0.1060 inch (2.69 mm)
Rated Temperature -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

28 AWG, PVC Insulated, Wire Spool - 9501 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0470 inch (1.19 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 141853-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Ultra-Flexible PVC Lead Wire - NUF 34-4050 - Cooner Wire Company
Specs
Rated Voltage 200 volts
Nominal Diameter 0.0170 inch (0.4318 mm)
Rated Temperature 90 C (194 F)
View Details
Hook Up Wire - 1805922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details