Alpha Wire Hook-up Wire 5874 OR005

Description
5874 ORANGE 100 FT
Request a Quote
Description
5874 ORANGE 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 5874 OR005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
5874 OR005
Hook-up Wire 5874 OR005
5874 ORANGE 100 FT

5874 ORANGE 100 FT

Buy Now
Hook Up Wire - 8788133 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
8788133
Hook Up Wire 8788133
Alpha Wire 5874 OR005 Hook Up Wire

Alpha Wire 5874 OR005 Hook Up Wire

Supplier's Site
5874 OR005 - Alpha Wire - UL 1180 - High Temperature Wire - MIL-W-16878E Type EE - 24 AWG - PTFE Insulation - 19/36 Stranded Conductor -Silver Coated Copper - 1000V - Orange - 100ft - ALP5874-OR005 - Lapp Tannehill
Savage, MN, United States
5874 OR005 - Alpha Wire - UL 1180 - High Temperature Wire - MIL-W-16878E Type EE - 24 AWG - PTFE Insulation - 19/36 Stranded Conductor -Silver Coated Copper - 1000V - Orange - 100ft
ALP5874-OR005
5874 OR005 - Alpha Wire - UL 1180 - High Temperature Wire - MIL-W-16878E Type EE - 24 AWG - PTFE Insulation - 19/36 Stranded Conductor -Silver Coated Copper - 1000V - Orange - 100ft ALP5874-OR005
Alpha Wire's UL 1180, MIL-W-16878E Type EE High Temperature Wire suitable for internal appliaNo Colore and equipment wiring in higher temperature and voltage applications. 24 AWG, 19/36 Stranded Conductor, Silver Coated Copper, 1000V, Orange, 100ft, 5874 OR005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5874 OR005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1180 AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Orange INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.054 INSULATION THICKNESS (IN) : 0.0145 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 1000V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL VW-1 UL AWM NEMA HP3-EEXBEE MIL-SPEC : MIL-W-16878E Type EE

Alpha Wire's UL 1180, MIL-W-16878E Type EE High Temperature Wire suitable for internal appliaNo Colore and equipment wiring in higher temperature and voltage applications. 24 AWG, 19/36 Stranded Conductor, Silver Coated Copper, 1000V, Orange, 100ft, 5874 OR005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5874 OR005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1180 AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Orange INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.054 INSULATION THICKNESS (IN) : 0.0145 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 1000V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL VW-1 UL AWM NEMA HP3-EEXBEE MIL-SPEC : MIL-W-16878E Type EE

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 5874 OR005 8788133 ALP5874-OR005
Product Name Hook-up Wire Hook Up Wire 5874 OR005 - Alpha Wire - UL 1180 - High Temperature Wire - MIL-W-16878E Type EE - 24 AWG - PTFE Insulation - 19/36 Stranded Conductor -Silver Coated Copper - 1000V - Orange - 100ft
Approvals UL Listing Mark; Ca prop 65, mil-dtl-16878/5 type ee, nema hp3, rohs compliant, ul, ul awm 1180, ur recognized UL Listing Mark; UL 1180
Nominal Diameter 0.0539 inch (1.37 mm) 0.0540 inch (1.37 mm)
International 0.2000 mm² (3.10E-4 in²)
Stranding Type 19/0.13 mm
Rated Voltage 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Silicone Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0260 to 0.0430 inch (0.6604 to 1.09 mm)
Rated Temperature 150 C (302 F)
View Details
Primary Wire - 1066243001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 0.5000 mm² (7.75E-4 in²)
View Details
Hook Up Wire - 1805917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
Shielded Lead Wire, MIL-W-76C Type MW-C, PVC Jacket - 1442 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0950 to 0.1670 inch (2.41 to 4.24 mm)
View Details