Alpha Wire Hook-up Wire 5954 BL001

Description
5954 BLUE 1000 FT
Request a Quote
Description
5954 BLUE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 5954 BL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
5954 BL001
Hook-up Wire 5954 BL001
5954 BLUE 1000 FT

5954 BLUE 1000 FT

Buy Now
5954 BL001 - Alpha Wire - UL 1423 - Wire Wrap - 24 AWG - PVDF Insulation - Solid Conductor -Silver Coated Copper - Blue - 1000ft - ALP5954-BL001 - Lapp Tannehill
Savage, MN, United States
5954 BL001 - Alpha Wire - UL 1423 - Wire Wrap - 24 AWG - PVDF Insulation - Solid Conductor -Silver Coated Copper - Blue - 1000ft
ALP5954-BL001
5954 BL001 - Alpha Wire - UL 1423 - Wire Wrap - 24 AWG - PVDF Insulation - Solid Conductor -Silver Coated Copper - Blue - 1000ft ALP5954-BL001
Alpha Wire's UL 1423, Wire Wrap is suitable for use in the rear panels areas of various types of electrical equipment where it is not exposed to motion or mechanical damage. 24 AWG, Solid Conductor, Silver Coated Copper, Blue, 1000ft, 5954 BL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5954 BL001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1423 AWG/GAUGE : 24 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Blue INSULATION MATERIAL : PVDF NOMINAL OD (IN) : 0.03 INSULATION THICKNESS (IN) : 0.045 TEMPERATURE : -40°F to 257°F -40°C to 125°C STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM

Alpha Wire's UL 1423, Wire Wrap is suitable for use in the rear panels areas of various types of electrical equipment where it is not exposed to motion or mechanical damage. 24 AWG, Solid Conductor, Silver Coated Copper, Blue, 1000ft, 5954 BL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5954 BL001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1423 AWG/GAUGE : 24 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Blue INSULATION MATERIAL : PVDF NOMINAL OD (IN) : 0.03 INSULATION THICKNESS (IN) : 0.045 TEMPERATURE : -40°F to 257°F -40°C to 125°C STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 5954 BL001 ALP5954-BL001
Product Name Hook-up Wire 5954 BL001 - Alpha Wire - UL 1423 - Wire Wrap - 24 AWG - PVDF Insulation - Solid Conductor -Silver Coated Copper - Blue - 1000ft
Approvals UL Listing Mark; UL 1423
Nominal Diameter 0.0300 inch (0.7620 mm)
Rated Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - AS 766-30 - Cooner Wire Company
Specs
Nominal Diameter 0.0131 inch (0.3327 mm)
Wire Insulation Teflon
Wire Conductor Pure Soft Silver
View Details
Hook Up Wire - 008805-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 125 C (-85 to 257 F)
Wire Conductor Tin-Plated Copper
View Details
2 suppliers
Hook Up Wire - 1805960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
18 AWG, Rubber Insulated, Wire Spool - 9507 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 90 C (194 F)
View Details