Alpha Wire Hook-up Wire 5879 WH005

Description
5879 WHITE 100 FT
Request a Quote
Description
5879 WHITE 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 5879 WH005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
5879 WH005
Hook-up Wire 5879 WH005
5879 WHITE 100 FT

5879 WHITE 100 FT

Buy Now
5879 WHITE 100 FT - 5879 WH005 - Heilind Electronics, Inc.
Wilmington, MA, United States
5879 WHITE 100 FT
5879 WH005
5879 WHITE 100 FT 5879 WH005
5879 WHITE 100 FT

5879 WHITE 100 FT

Buy Now
5879 WH005 - Alpha Wire - UL 1180 - High Temperature Wire - MIL-W-16878E Type EE - 14 AWG - PTFE Insulation - 19/27 Stranded Conductor -Silver Coated Copper - 1000V - White - 100ft - ALP5879-WH005 - Lapp Tannehill
Savage, MN, United States
5879 WH005 - Alpha Wire - UL 1180 - High Temperature Wire - MIL-W-16878E Type EE - 14 AWG - PTFE Insulation - 19/27 Stranded Conductor -Silver Coated Copper - 1000V - White - 100ft
ALP5879-WH005
5879 WH005 - Alpha Wire - UL 1180 - High Temperature Wire - MIL-W-16878E Type EE - 14 AWG - PTFE Insulation - 19/27 Stranded Conductor -Silver Coated Copper - 1000V - White - 100ft ALP5879-WH005
Alpha Wire's UL 1180, MIL-W-16878E Type EE High Temperature Wire suitable for internal appliaNo Colore and equipment wiring in higher temperature and voltage applications. 14 AWG, 19/27 Stranded Conductor, Silver Coated Copper, 1000V, White, 100ft, 5879 WH005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5879 WH005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1180 AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.106 INSULATION THICKNESS (IN) : 0.017 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 1000V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM NEMA HP3-EEXBKE MIL-SPEC : MIL-W-16878E Type EE

Alpha Wire's UL 1180, MIL-W-16878E Type EE High Temperature Wire suitable for internal appliaNo Colore and equipment wiring in higher temperature and voltage applications. 14 AWG, 19/27 Stranded Conductor, Silver Coated Copper, 1000V, White, 100ft, 5879 WH005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5879 WH005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1180 AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.106 INSULATION THICKNESS (IN) : 0.017 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 1000V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM NEMA HP3-EEXBKE MIL-SPEC : MIL-W-16878E Type EE

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 5879 WH005 5879 WH005 ALP5879-WH005
Product Name Hook-up Wire 5879 WHITE 100 FT 5879 WH005 - Alpha Wire - UL 1180 - High Temperature Wire - MIL-W-16878E Type EE - 14 AWG - PTFE Insulation - 19/27 Stranded Conductor -Silver Coated Copper - 1000V - White - 100ft
Approvals UL Listing Mark; UL 1180
Rated Voltage 1000 volts
Nominal Diameter 0.1060 inch (2.69 mm)
Rated Temperature -60 to 200 C (-76 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 3000 volts
Nominal Diameter 0.0770 to 0.1570 inch (1.96 to 3.99 mm)
Rated Temperature 105 C (221 F)
View Details
Multiple Paired Shielded Cable, Aluminum Mylar Foil Shield, 22AWG - 1632 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark; RoHS
Rated Voltage 300 volts
Nominal Diameter 0.2550 to 0.6900 inch (6.48 to 17.53 mm)
View Details
Stranded Hookup Wire - AS999-24 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0460 inch (1.17 mm)
Rated Temperature -75 to 150 C (-103 to 302 F)
View Details