Alpha Wire Hook-up Wire 541816 GR002

Description
541816 GREEN 500 FT
Request a Quote
Description
541816 GREEN 500 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 541816 GR002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
541816 GR002
Hook-up Wire 541816 GR002
541816 GREEN 500 FT

541816 GREEN 500 FT

Buy Now
541816 GR002 - Alpha Wire TFFN PVC/NYLON Fixture Wire - 18 AWG - 16/30 Stranded Conductor - Bare Copper - 600V - Green - 500ft - ALP541816-GR002 - Lapp Tannehill
Savage, MN, United States
541816 GR002 - Alpha Wire TFFN PVC/NYLON Fixture Wire - 18 AWG - 16/30 Stranded Conductor - Bare Copper - 600V - Green - 500ft
ALP541816-GR002
541816 GR002 - Alpha Wire TFFN PVC/NYLON Fixture Wire - 18 AWG - 16/30 Stranded Conductor - Bare Copper - 600V - Green - 500ft ALP541816-GR002
Alpha Wire's TFFN Fixture Wire features a PVC and Nylon construction. 18 AWG, Stranded Conductor, Bare Copper, 600V, Green, 500ft, 541816 GR002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 541816 GR002 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Green INSULATION MATERIAL : PVC/Nylon NOMINAL OD (IN) : 0.089 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +194°F -40°C to +90°C VOLTAGE : 600V ADDITIONAL STANDARDS : TFFN|CA Prop 65

Alpha Wire's TFFN Fixture Wire features a PVC and Nylon construction. 18 AWG, Stranded Conductor, Bare Copper, 600V, Green, 500ft, 541816 GR002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 541816 GR002 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Green INSULATION MATERIAL : PVC/Nylon NOMINAL OD (IN) : 0.089 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +194°F -40°C to +90°C VOLTAGE : 600V ADDITIONAL STANDARDS : TFFN|CA Prop 65

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 541816 GR002 ALP541816-GR002
Product Name Hook-up Wire 541816 GR002 - Alpha Wire TFFN PVC/NYLON Fixture Wire - 18 AWG - 16/30 Stranded Conductor - Bare Copper - 600V - Green - 500ft
Approvals TFFN|CA Prop 65
Rated Voltage 600 volts
Nominal Diameter 0.0890 inch (2.26 mm)
Rated Temperature -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Extra Flexible PVC Lead Wire - NEF 26-10546 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0400 inch (1.02 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1853968 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3976 inch (10.1 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Hook Up Wire - 1900403001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Plated High Strength Copper Alloy
View Details
20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details