Alpha Wire Hook-up Wire 5953 RD001

Description
1000' KYNAR RED W/W HOOK-UP
Request a Quote
Description
1000' KYNAR RED W/W HOOK-UP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 5953 RD001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
5953 RD001
Hook-up Wire 5953 RD001
1000' KYNAR RED W/W HOOK-UP

1000' KYNAR RED W/W HOOK-UP

Buy Now
5953 RD001 - Alpha Wire - UL 1422 - Wire Wrap - 26 AWG - PVDF Insulation - Solid Conductor -Silver Coated Copper - Red - 1000ft - ALP5953-RD001 - Lapp Tannehill
Savage, MN, United States
5953 RD001 - Alpha Wire - UL 1422 - Wire Wrap - 26 AWG - PVDF Insulation - Solid Conductor -Silver Coated Copper - Red - 1000ft
ALP5953-RD001
5953 RD001 - Alpha Wire - UL 1422 - Wire Wrap - 26 AWG - PVDF Insulation - Solid Conductor -Silver Coated Copper - Red - 1000ft ALP5953-RD001
Alpha Wire's UL 1422, Wire Wrap is suitable for use in the rear panels areas of various types of electrical equipment where it is not exposed to motion or mechanical damage. 26 AWG, Solid Conductor, Silver Coated Copper, Red, 1000ft, 5953 RD001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5953 RD001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1422 AWG/GAUGE : 26 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Red INSULATION MATERIAL : PVDF NOMINAL OD (IN) : 0.027 INSULATION THICKNESS (IN) : 0.0055 TEMPERATURE : -40°F to 257°F -40°C to 125°C STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM

Alpha Wire's UL 1422, Wire Wrap is suitable for use in the rear panels areas of various types of electrical equipment where it is not exposed to motion or mechanical damage. 26 AWG, Solid Conductor, Silver Coated Copper, Red, 1000ft, 5953 RD001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5953 RD001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1422 AWG/GAUGE : 26 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Red INSULATION MATERIAL : PVDF NOMINAL OD (IN) : 0.027 INSULATION THICKNESS (IN) : 0.0055 TEMPERATURE : -40°F to 257°F -40°C to 125°C STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM

Supplier's Site
Wire, Hook-Up; 26 AWG; 0.0055 in.; 0.027 in.; -40 degC; Red - 70140731 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 26 AWG; 0.0055 in.; 0.027 in.; -40 degC; Red
70140731
Wire, Hook-Up; 26 AWG; 0.0055 in.; 0.027 in.; -40 degC; Red 70140731
-40 to +125°C Operating Temperature, Polyvinylidene Fluoride Insulated Kynarâ® Wire Wrap Solid silver-plated, oxygen-free high conductivity (OFHC) copper conductor, extruded kynar (polyvinylidene fluoride) insulation. Extremely tough, high

-40 to +125°C Operating Temperature, Polyvinylidene Fluoride Insulated Kynar® Wire Wrap
Solid silver-plated, oxygen-free high conductivity (OFHC) copper conductor, extruded kynar (polyvinylidene fluoride) insulation. Extremely tough, high

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 5953 RD001 ALP5953-RD001 70140731
Product Name Hook-up Wire 5953 RD001 - Alpha Wire - UL 1422 - Wire Wrap - 26 AWG - PVDF Insulation - Solid Conductor -Silver Coated Copper - Red - 1000ft Wire, Hook-Up; 26 AWG; 0.0055 in.; 0.027 in.; -40 degC; Red
Approvals UL Listing Mark; UL 1422 UL Listing Mark; UL Recognized
Nominal Diameter 0.0270 inch (0.6858 mm)
Rated Temperature -40 to 125 C (-40 to 257 F) -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

18 AWG, Silicone Insulated, Wire Spool - 9508 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 150 C (302 F)
View Details
Hook Up Wire - 186188-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0770 inch (1.96 mm)
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
Extra Flexible PVC Lead Wire - NEF 26-6544 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0390 inch (0.9906 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1225884 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details