Alpha Wire Hook-up Wire 541801 RD002

Description
541801 RED 500 FT
Request a Quote
Description
541801 RED 500 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 541801 RD002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
541801 RD002
Hook-up Wire 541801 RD002
541801 RED 500 FT

541801 RED 500 FT

Buy Now
541801 RD002 - Alpha Wire TFN PVC/NYLON Fixture Wire - 18 AWG - Solid Conductor - Bare Copper - 600V - Red - 500ft - ALP541801-RD002 - Lapp Tannehill
Savage, MN, United States
541801 RD002 - Alpha Wire TFN PVC/NYLON Fixture Wire - 18 AWG - Solid Conductor - Bare Copper - 600V - Red - 500ft
ALP541801-RD002
541801 RD002 - Alpha Wire TFN PVC/NYLON Fixture Wire - 18 AWG - Solid Conductor - Bare Copper - 600V - Red - 500ft ALP541801-RD002
Alpha Wire's TFN Fixture Wire features a PVC and Nylon construction. 18 AWG, Solid Conductor, Bare Copper, 600V, Red, 500ft, 541801 RD002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 541801 RD002 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 18 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Red INSULATION MATERIAL : PVC/Nylon NOMINAL OD (IN) : 0.082 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +194°F -40°C to +90°C VOLTAGE : 600V ADDITIONAL STANDARDS : TFN|CA Prop 65

Alpha Wire's TFN Fixture Wire features a PVC and Nylon construction. 18 AWG, Solid Conductor, Bare Copper, 600V, Red, 500ft, 541801 RD002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 541801 RD002 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 18 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Red INSULATION MATERIAL : PVC/Nylon NOMINAL OD (IN) : 0.082 INSULATION THICKNESS (IN) : 0.016 TEMPERATURE : -40°F to +194°F -40°C to +90°C VOLTAGE : 600V ADDITIONAL STANDARDS : TFN|CA Prop 65

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 541801 RD002 ALP541801-RD002
Product Name Hook-up Wire 541801 RD002 - Alpha Wire TFN PVC/NYLON Fixture Wire - 18 AWG - Solid Conductor - Bare Copper - 600V - Red - 500ft
Approvals TFN|CA Prop 65
Rated Voltage 600 volts
Nominal Diameter 0.0820 inch (2.08 mm)
Rated Temperature -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details
Hook Up Wire - 169809-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 135 C (-85 to 275 F)
Wire Conductor Tin-Coated Copper
View Details
Miniature Electrode Wire - AS 766-36 - Cooner Wire Company
Specs
Nominal Diameter 0.0071 inch (0.1803 mm)
Wire Insulation Teflon
Wire Conductor Pure Soft Silver
View Details
Hook Up Wire - 1225881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details