Alpha Wire Hook Up Wire 5855/7 VI005

Description
Alpha Wire 5855/7 VI005
Request a Quote
Description
Alpha Wire 5855/7 VI005
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 1771157 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
1771157
Hook Up Wire 1771157
Alpha Wire 5855/7 VI005

Alpha Wire 5855/7 VI005

Supplier's Site
Hook-up Wire - 5855/7 VI005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
5855/7 VI005
Hook-up Wire 5855/7 VI005
100' VIOLET TFE TEFLON HO

100' VIOLET TFE TEFLON HO

Buy Now
5855/7 VI005 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 22 AWG - PTFE Insulation - 7/30 Stranded Conductor -Silver Coated Copper - 600V - Violet - 100ft - ALP5855/7-VI005 - Lapp Tannehill
Savage, MN, United States
5855/7 VI005 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 22 AWG - PTFE Insulation - 7/30 Stranded Conductor -Silver Coated Copper - 600V - Violet - 100ft
ALP5855/7-VI005
5855/7 VI005 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 22 AWG - PTFE Insulation - 7/30 Stranded Conductor -Silver Coated Copper - 600V - Violet - 100ft ALP5855/7-VI005
Alpha Wire's UL 1213, MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 22 AWG, 7/30 Stranded Conductor, Silver Coated Copper, 600V, Violet, 100ft, 5855/7 VI005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5855/7 VI005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1213 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Violet INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.05 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-EXBFB UL AWM UL VW-1 MIL-SPEC : MIL-W-16878E Type E

Alpha Wire's UL 1213, MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 22 AWG, 7/30 Stranded Conductor, Silver Coated Copper, 600V, Violet, 100ft, 5855/7 VI005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5855/7 VI005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1213 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Violet INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.05 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-EXBFB UL AWM UL VW-1 MIL-SPEC : MIL-W-16878E Type E

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 1771157 5855/7 VI005 ALP5855/7-VI005
Product Name Hook Up Wire Hook-up Wire 5855/7 VI005 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 22 AWG - PTFE Insulation - 7/30 Stranded Conductor -Silver Coated Copper - 600V - Violet - 100ft
Approvals UL Listing Mark; Mil-w-16878/4, nema hp-exbbb, ul1213, vw-1 UL Listing Mark; UL 1213
Nominal Diameter 0.0500 inch (1.27 mm) 0.0500 inch (1.27 mm)
International 0.3500 mm² (5.43E-4 in²)
Stranding Type 7/0.25 mm
Wire Insulation Teflon Teflon; PTFE
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1826453001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin-Plated Copper
View Details
2 suppliers
Hook Up Wire - 1805943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details
Micro mini TPE Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation TPE
View Details