Alpha Wire Hook-up Wire 5952 VI001

Description
5952 VIOLET 1000 FT
Request a Quote
Description
5952 VIOLET 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 5952 VI001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
5952 VI001
Hook-up Wire 5952 VI001
5952 VIOLET 1000 FT

5952 VIOLET 1000 FT

Buy Now
5952 VI001 - Alpha Wire - UL 1422 - Wire Wrap - 28 AWG - PVDF Insulation - Solid Conductor -Silver Coated Copper - Violet - 1000ft - ALP5952-VI001 - Lapp Tannehill
Savage, MN, United States
5952 VI001 - Alpha Wire - UL 1422 - Wire Wrap - 28 AWG - PVDF Insulation - Solid Conductor -Silver Coated Copper - Violet - 1000ft
ALP5952-VI001
5952 VI001 - Alpha Wire - UL 1422 - Wire Wrap - 28 AWG - PVDF Insulation - Solid Conductor -Silver Coated Copper - Violet - 1000ft ALP5952-VI001
Alpha Wire's UL 1422, Wire Wrap is suitable for use in the rear panels areas of various types of electrical equipment where it is not exposed to motion or mechanical damage. 28 AWG, Solid Conductor, Silver Coated Copper, Violet, 1000ft, 5952 VI001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5952 VI001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1422 AWG/GAUGE : 28 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Violet INSULATION MATERIAL : PVDF NOMINAL OD (IN) : 0.024 INSULATION THICKNESS (IN) : 0.0055 TEMPERATURE : -40°F to 257°F -40°C to 125°C STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM

Alpha Wire's UL 1422, Wire Wrap is suitable for use in the rear panels areas of various types of electrical equipment where it is not exposed to motion or mechanical damage. 28 AWG, Solid Conductor, Silver Coated Copper, Violet, 1000ft, 5952 VI001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5952 VI001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1422 AWG/GAUGE : 28 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Violet INSULATION MATERIAL : PVDF NOMINAL OD (IN) : 0.024 INSULATION THICKNESS (IN) : 0.0055 TEMPERATURE : -40°F to 257°F -40°C to 125°C STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 5952 VI001 ALP5952-VI001
Product Name Hook-up Wire 5952 VI001 - Alpha Wire - UL 1422 - Wire Wrap - 28 AWG - PVDF Insulation - Solid Conductor -Silver Coated Copper - Violet - 1000ft
Approvals UL Listing Mark; UL 1422
Nominal Diameter 0.0240 inch (0.6096 mm)
Rated Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0180 to 0.0490 inch (0.4572 to 1.24 mm)
Rated Temperature 200 C (392 F)
View Details
Hook Up Wire - 1270953001 - TE Connectivity
Specs
Rated Voltage 750 to 1300 volts
Rated Temperature -55 to 125 C (-67 to 257 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 1805927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
Miniature Cable, Shielded, Clear PVC Jacket - 1618 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878D Type B, RoHS
Rated Voltage 600 volts
Nominal Diameter 0.1130 to 0.1280 inch (2.87 to 3.25 mm)
View Details