Alpha Wire Hook Up Wire 67025 OR321

Description
Alpha Wire 67025 OR321 Hook Up Wire
Request a Quote
Description
Alpha Wire 67025 OR321 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2012727 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2012727
Hook Up Wire 2012727
Alpha Wire 67025 OR321 Hook Up Wire

Alpha Wire 67025 OR321 Hook Up Wire

Supplier's Site
Alpha 67025 OR321 Metric EcoWire® Hook-Up/Lead Wire - 23 AWG - 32/0.1 Stranding Orange mPPE Insulation - 50 Meter Put-Up - ALP67025-OR321 - Lapp Tannehill
Savage, MN, United States
Alpha 67025 OR321 Metric EcoWire® Hook-Up/Lead Wire - 23 AWG - 32/0.1 Stranding Orange mPPE Insulation - 50 Meter Put-Up
ALP67025-OR321
Alpha 67025 OR321 Metric EcoWire® Hook-Up/Lead Wire - 23 AWG - 32/0.1 Stranding Orange mPPE Insulation - 50 Meter Put-Up ALP67025-OR321
Alpha EcoWire® is a metric hook-up wire with orange mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67025 OR321. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67025 OR321 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 23 CONDUCTOR STRANDING : Stranded STRAND COUNT : 32/0.1 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Orange JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.046 NOMINAL OD (MM) : 1.16 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-49 WEIGHT LBS/MFT : 0.0004

Alpha EcoWire® is a metric hook-up wire with orange mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly.

Alpha part number 67025 OR321.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67025 OR321 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 23 CONDUCTOR STRANDING : Stranded STRAND COUNT : 32/0.1 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Orange JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.046 NOMINAL OD (MM) : 1.16 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-49 WEIGHT LBS/MFT : 0.0004

Supplier's Site

Technical Specifications

  RS Components, Ltd. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 2012727 ALP67025-OR321
Product Name Hook Up Wire Alpha 67025 OR321 Metric EcoWire® Hook-Up/Lead Wire - 23 AWG - 32/0.1 Stranding Orange mPPE Insulation - 50 Meter Put-Up
Rated Temperature 105 C (221 F) -40 to 41 C (-40 to 105 F)
North American 24 AWG 23 AWG
International 0.2500 mm² (3.88E-4 in²)
Stranding Type 32/0.10 mm² 32/0.1
Approvals UL Approved CE Approved VW-1
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Power Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals CSA Mark (US, NRTL/C); UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1130 to 0.7890 inch (2.87 to 20.04 mm)
View Details
Hook Up Wire - 1225867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Silicone Rubber Lead Wire - 1805 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 600 volts
Nominal Diameter 0.1300 to 0.3200 inch (3.3 to 8.13 mm)
View Details