Alpha Wire Alpha 67010 VI034 Metric EcoWire® Hook-Up/Lead Wire - 17 AWG - 56/0.16 Stranding Violet mPPE Insulation - 500 Meter Put-Up 67010 VI034

Description
Alpha EcoWire® is a metric hook-up wire with violet mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67010 VI034. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67010 VI034 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 17 CONDUCTOR STRANDING : Stranded STRAND COUNT : 56/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Violet JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.075 NOMINAL OD (MM) : 1.91 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-21 WEIGHT LBS/MFT : 0.0271
Description
Alpha EcoWire® is a metric hook-up wire with violet mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67010 VI034. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67010 VI034 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 17 CONDUCTOR STRANDING : Stranded STRAND COUNT : 56/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Violet JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.075 NOMINAL OD (MM) : 1.91 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-21 WEIGHT LBS/MFT : 0.0271

Suppliers

Company
Product
Description
Supplier Links
Alpha 67010 VI034 Metric EcoWire® Hook-Up/Lead Wire - 17 AWG - 56/0.16 Stranding Violet mPPE Insulation - 500 Meter Put-Up - ALP67010-VI034 - Lapp Tannehill
Savage, MN, United States
Alpha 67010 VI034 Metric EcoWire® Hook-Up/Lead Wire - 17 AWG - 56/0.16 Stranding Violet mPPE Insulation - 500 Meter Put-Up
ALP67010-VI034
Alpha 67010 VI034 Metric EcoWire® Hook-Up/Lead Wire - 17 AWG - 56/0.16 Stranding Violet mPPE Insulation - 500 Meter Put-Up ALP67010-VI034
Alpha EcoWire® is a metric hook-up wire with violet mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67010 VI034. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67010 VI034 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 17 CONDUCTOR STRANDING : Stranded STRAND COUNT : 56/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Violet JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.075 NOMINAL OD (MM) : 1.91 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-21 WEIGHT LBS/MFT : 0.0271

Alpha EcoWire® is a metric hook-up wire with violet mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly.

Alpha part number 67010 VI034.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67010 VI034 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 17 CONDUCTOR STRANDING : Stranded STRAND COUNT : 56/0.16 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Violet JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.075 NOMINAL OD (MM) : 1.91 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-21 WEIGHT LBS/MFT : 0.0271

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Hookup Wires
Product Number ALP67010-VI034
Product Name Alpha 67010 VI034 Metric EcoWire® Hook-Up/Lead Wire - 17 AWG - 56/0.16 Stranding Violet mPPE Insulation - 500 Meter Put-Up
Approvals UL Approved CE Approved VW-1
Rated Voltage 600 volts
Nominal Diameter 0.0750 inch (1.9 mm)
Wire Weight 2.71E-5 to 0.0271 lbs/ft (4.03E-5 to 0.0403 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Micro mini PFA Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0088 to 0.0220 inch (0.2235 to 0.5588 mm)
Rated Temperature 200 C (392 F)
View Details
Hook Up Wire - 050605-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated High Strength Copper Alloy
View Details
Hook Up Wire - 1805954 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
Rubber Insulated Kinkless Test Lead Wire - 1871 / 1872 / 1873 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-13139: Type WS-16/U-Black---WS-17/U-Red
Rated Voltage 3000 to 10000 volts
Nominal Diameter 0.1370 to 0.2100 inch (3.48 to 5.33 mm)
View Details