Alpha Wire Hook-up Wire 541019 BK002

Description
541019 BLACK 500 FT
Request a Quote
Description
541019 BLACK 500 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 541019 BK002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
541019 BK002
Hook-up Wire 541019 BK002
541019 BLACK 500 FT

541019 BLACK 500 FT

Buy Now
541019 BK002 - Alpha Wire THHN/THWN PVC/NYLON Building Wire - 10 AWG - 19/0.0234 Stranded Conductor - Bare Copper - 600V - Black - 500ft - ALP541019-BK002 - Lapp Tannehill
Savage, MN, United States
541019 BK002 - Alpha Wire THHN/THWN PVC/NYLON Building Wire - 10 AWG - 19/0.0234 Stranded Conductor - Bare Copper - 600V - Black - 500ft
ALP541019-BK002
541019 BK002 - Alpha Wire THHN/THWN PVC/NYLON Building Wire - 10 AWG - 19/0.0234 Stranded Conductor - Bare Copper - 600V - Black - 500ft ALP541019-BK002
Alpha Wire's THHN / THWN Building Wire features a PVC and Nylon construction. 10 AWG, Stranded Conductor, Bare Copper, 600V, Black, 500ft, 541019 BK002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 541019 BK002 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Black INSULATION MATERIAL : PVC/Nylon NOMINAL OD (IN) : 0.166 INSULATION THICKNESS (IN) : 0.022 TEMPERATURE : -40°F to +194°F -40°C to +90°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : THHN|UL THWN|CA Prop 65

Alpha Wire's THHN / THWN Building Wire features a PVC and Nylon construction. 10 AWG, Stranded Conductor, Bare Copper, 600V, Black, 500ft, 541019 BK002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 541019 BK002 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 10 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Bare copper JACKET COLOR : Black INSULATION MATERIAL : PVC/Nylon NOMINAL OD (IN) : 0.166 INSULATION THICKNESS (IN) : 0.022 TEMPERATURE : -40°F to +194°F -40°C to +90°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : THHN|UL THWN|CA Prop 65

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 541019 BK002 ALP541019-BK002
Product Name Hook-up Wire 541019 BK002 - Alpha Wire THHN/THWN PVC/NYLON Building Wire - 10 AWG - 19/0.0234 Stranded Conductor - Bare Copper - 600V - Black - 500ft
Approvals UL Approved
Rated Voltage 600 volts
Nominal Diameter 0.1660 inch (4.22 mm)
Rated Temperature -40 to 90 C (-40 to 194 F)
Unlock Full Specs
to access all available technical data

Similar Products

20 AWG, PVC Insulated, Wire Spool - 9505 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0800 inch (2.03 mm)
Rated Temperature 105 C (221 F)
View Details
Stranded Hookup Wire - AS 155-32 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0290 inch (0.7366 mm)
Rated Temperature -75 to 200 C (-103 to 392 F)
View Details
Hook Up Wire - 1853983 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.4449 inch (11.3 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details