Alpha Wire Hook-up Wire 5855/7 RD001

Description
5855/7 RED 1000 FT
Request a Quote
Description
5855/7 RED 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 5855/7 RD001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
5855/7 RD001
Hook-up Wire 5855/7 RD001
5855/7 RED 1000 FT

5855/7 RED 1000 FT

Buy Now
5855/7 RD001 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 22 AWG - PTFE Insulation - 7/30 Stranded Conductor -Silver Coated Copper - 600V - Red - 1000ft - ALP5855/7-RD001 - Lapp Tannehill
Savage, MN, United States
5855/7 RD001 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 22 AWG - PTFE Insulation - 7/30 Stranded Conductor -Silver Coated Copper - 600V - Red - 1000ft
ALP5855/7-RD001
5855/7 RD001 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 22 AWG - PTFE Insulation - 7/30 Stranded Conductor -Silver Coated Copper - 600V - Red - 1000ft ALP5855/7-RD001
Alpha Wire's UL 1213, MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 22 AWG, 7/30 Stranded Conductor, Silver Coated Copper, 600V, Red, 1000ft, 5855/7 RD001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5855/7 RD001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1213 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Red INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.05 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-EXBFB UL AWM UL VW-1 MIL-SPEC : MIL-W-16878E Type E

Alpha Wire's UL 1213, MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 22 AWG, 7/30 Stranded Conductor, Silver Coated Copper, 600V, Red, 1000ft, 5855/7 RD001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5855/7 RD001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1213 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Red INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.05 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-EXBFB UL AWM UL VW-1 MIL-SPEC : MIL-W-16878E Type E

Supplier's Site
Wire, Hook-Up; 22 AWG; 7/30; 0.010 in.;0.055 in.; -60 degC; 600 V; Red - 70135685 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 22 AWG; 7/30; 0.010 in.;0.055 in.; -60 degC; 600 V; Red
70135685
Wire, Hook-Up; 22 AWG; 7/30; 0.010 in.;0.055 in.; -60 degC; 600 V; Red 70135685
UL 1213, 200°C, 600 V, 0.010 in. Insulation, Type E TFE Teflonâ® Insulated Hook-Up Wire Conductor: Stranded silver plated copper. Insulation: Color coded, extruded Teflon TFE. Temperature Range: –60°C to +200°C (UL 105°). Voltage Range: 600 volts (UL voltage not specified). Flammability: Passes UL VW1 flame test. Stocked Colors: 0-9. TFE Teflon wire family is for both commercial (UL styles) and high reliability military OEM products. TFE Teflon retains its exceptional toughness and flexibility within this range. TFE Teflon is not degraded by chemicals which makes it ideal for use in harsh environments.

UL 1213, 200°C, 600 V, 0.010 in. Insulation, Type E TFE Teflon® Insulated Hook-Up Wire
Conductor: Stranded silver plated copper. Insulation: Color coded, extruded Teflon TFE. Temperature Range: –60°C to +200°C (UL 105°). Voltage Range: 600 volts (UL voltage not specified). Flammability: Passes UL VW1 flame test. Stocked Colors: 0-9.
TFE Teflon wire family is for both commercial (UL styles) and high reliability military OEM products. TFE Teflon retains its exceptional toughness and flexibility within this range. TFE Teflon is not degraded by chemicals which makes it ideal for use in harsh environments.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 5855/7 RD001 ALP5855/7-RD001 70135685
Product Name Hook-up Wire 5855/7 RD001 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 22 AWG - PTFE Insulation - 7/30 Stranded Conductor -Silver Coated Copper - 600V - Red - 1000ft Wire, Hook-Up; 22 AWG; 7/30; 0.010 in.;0.055 in.; -60 degC; 600 V; Red
Approvals UL Listing Mark; UL 1213 UL Listing Mark; UL Recognized, MIL-W-16878E
Rated Voltage 600 volts 600 volts
Nominal Diameter 0.0500 inch (1.27 mm)
Rated Temperature -60 to 200 C (-76 to 392 F) -60 to ? C (-76 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

28 AWG, PVC Insulated, Wire Spool - 9501 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0470 inch (1.19 mm)
Rated Temperature 105 C (221 F)
View Details
Stranded Hookup Wire - AS155-20 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0600 inch (1.52 mm)
Rated Temperature -75 to 200 C (-103 to 392 F)
View Details
Hook Up Wire - 1853950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2756 inch (7 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details