Alpha Wire Hook-up Wire 5875 RD005

Description
100' RED TEFLON HOOK-UP WIR
Request a Quote
Description
100' RED TEFLON HOOK-UP WIR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 5875 RD005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
5875 RD005
Hook-up Wire 5875 RD005
100' RED TEFLON HOOK-UP WIR

100' RED TEFLON HOOK-UP WIR

Buy Now
5875 RD005 - Alpha Wire - UL 1180 - High Temperature Wire - MIL-W-16878E Type EE - 22 AWG - PTFE Insulation - 19/34 Stranded Conductor -Silver Coated Copper - 1000V - Red - 100ft - ALP5875-RD005 - Lapp Tannehill
Savage, MN, United States
5875 RD005 - Alpha Wire - UL 1180 - High Temperature Wire - MIL-W-16878E Type EE - 22 AWG - PTFE Insulation - 19/34 Stranded Conductor -Silver Coated Copper - 1000V - Red - 100ft
ALP5875-RD005
5875 RD005 - Alpha Wire - UL 1180 - High Temperature Wire - MIL-W-16878E Type EE - 22 AWG - PTFE Insulation - 19/34 Stranded Conductor -Silver Coated Copper - 1000V - Red - 100ft ALP5875-RD005
Alpha Wire's UL 1180, MIL-W-16878E Type EE High Temperature Wire suitable for internal appliaNo Colore and equipment wiring in higher temperature and voltage applications. 22 AWG, 19/34 Stranded Conductor, Silver Coated Copper, 1000V, Red, 100ft, 5875 RD005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5875 RD005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1180 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Red INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.06 INSULATION THICKNESS (IN) : 0.014 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 1000V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM NEMA HP3-EEXBFE MIL-SPEC : MIL-W-16878E Type EE

Alpha Wire's UL 1180, MIL-W-16878E Type EE High Temperature Wire suitable for internal appliaNo Colore and equipment wiring in higher temperature and voltage applications. 22 AWG, 19/34 Stranded Conductor, Silver Coated Copper, 1000V, Red, 100ft, 5875 RD005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5875 RD005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1180 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Red INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.06 INSULATION THICKNESS (IN) : 0.014 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 1000V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM NEMA HP3-EEXBFE MIL-SPEC : MIL-W-16878E Type EE

Supplier's Site
Wire, Hook-Up; 22 AWG; 19/34; 0.014 in.; 0.059 in.; -60 degC; Red - 70135735 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 22 AWG; 19/34; 0.014 in.; 0.059 in.; -60 degC; Red
70135735
Wire, Hook-Up; 22 AWG; 19/34; 0.014 in.; 0.059 in.; -60 degC; Red 70135735
-60 to +200°C Operating Temperature, High-Reliability TFE Teflon Insulated Hook-Up Wire Conductor: Stranded silver plated copper. Insulation: Color coded, extruded Teflon TFE. Temperature Range: –60°C to

-60 to +200°C Operating Temperature, High-Reliability TFE Teflon Insulated Hook-Up Wire
Conductor: Stranded silver plated copper. Insulation: Color coded, extruded Teflon TFE. Temperature Range: –60°C to

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 5875 RD005 ALP5875-RD005 70135735
Product Name Hook-up Wire 5875 RD005 - Alpha Wire - UL 1180 - High Temperature Wire - MIL-W-16878E Type EE - 22 AWG - PTFE Insulation - 19/34 Stranded Conductor -Silver Coated Copper - 1000V - Red - 100ft Wire, Hook-Up; 22 AWG; 19/34; 0.014 in.; 0.059 in.; -60 degC; Red
Wire Insulation Teflon Teflon; PTFE Tetrafluoroethylene
Approvals UL Listing Mark; UL 1180 UL Listing Mark; UL Recognized, MIL-W-16878E
Rated Voltage 1000 volts 300 volts
Nominal Diameter 0.0600 inch (1.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

18 AWG, Rubber Insulated, Wire Spool - 9507 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 90 C (194 F)
View Details
Primary Wire - 1115683001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 0.5000 mm² (7.75E-4 in²)
View Details
Stranded Hookup Wire - CW5052-24 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0450 inch (1.14 mm)
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details
Hook Up Wire - 1225884 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details