Alpha Wire Hook Up Wire 67025 GR033

Description
Alpha Wire 67025 GR033 Hook Up Wire
Request a Quote
Description
Alpha Wire 67025 GR033 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2012716 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2012716
Hook Up Wire 2012716
Alpha Wire 67025 GR033 Hook Up Wire

Alpha Wire 67025 GR033 Hook Up Wire

Supplier's Site
Alpha 67025 GR033 Metric EcoWire® Hook-Up/Lead Wire - 23 AWG - 32/0.1 Stranding Green mPPE Insulation - 100 Meter Put-Up - ALP67025-GR033 - Lapp Tannehill
Savage, MN, United States
Alpha 67025 GR033 Metric EcoWire® Hook-Up/Lead Wire - 23 AWG - 32/0.1 Stranding Green mPPE Insulation - 100 Meter Put-Up
ALP67025-GR033
Alpha 67025 GR033 Metric EcoWire® Hook-Up/Lead Wire - 23 AWG - 32/0.1 Stranding Green mPPE Insulation - 100 Meter Put-Up ALP67025-GR033
Alpha EcoWire® is a metric hook-up wire with green mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly. Alpha part number 67025 GR033. MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67025 GR033 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 23 CONDUCTOR STRANDING : Stranded STRAND COUNT : 32/0.1 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.046 NOMINAL OD (MM) : 1.16 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-41 WEIGHT LBS/MFT : 0.0008

Alpha EcoWire® is a metric hook-up wire with green mPPE insulation that provides better performance than PVC, and is smaller, lighter, and environmentally friendly.

Alpha part number 67025 GR033.


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 67025 GR033 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : EcoWire Metric AWG/GAUGE : 23 CONDUCTOR STRANDING : Stranded STRAND COUNT : 32/0.1 CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Green JACKET MATERIAL : mPPE NOMINAL OD (IN) : 0.046 NOMINAL OD (MM) : 1.16 TEMPERATURE : -40°F to +105°F -40°C to +40°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved CE Approved VW-1 ADDITIONAL STANDARDS : C(RU) AWG A/B FT1 C9RU) UL AWM 11028 UL VW-1 CE IEC 60332-41 WEIGHT LBS/MFT : 0.0008

Supplier's Site

Technical Specifications

  RS Components, Ltd. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 2012716 ALP67025-GR033
Product Name Hook Up Wire Alpha 67025 GR033 Metric EcoWire® Hook-Up/Lead Wire - 23 AWG - 32/0.1 Stranding Green mPPE Insulation - 100 Meter Put-Up
Rated Temperature 105 C (221 F) -40 to 41 C (-40 to 105 F)
North American 24 AWG 23 AWG
International 0.2500 mm² (3.88E-4 in²)
Stranding Type 32/0.10 mm² 32/0.1
Approvals UL Approved CE Approved VW-1
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 100 volts
Nominal Diameter 0.0690 to 0.1100 inch (1.75 to 2.79 mm)
Rated Temperature 150 C (302 F)
View Details
Primary Wire - 0017773001 - TE Connectivity
Specs
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin Plated Copper
View Details
Hook Up Wire - 1805911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
Lead Wire, MIL-W-16878/19 Type DN, Nylon Jacket - 1415N - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/19, RoHS
Rated Voltage 3000 volts
Nominal Diameter 0.0910 to 0.3740 inch (2.31 to 9.5 mm)
View Details