Alpha Wire Hook Up Wire 5858 WH005

Description
Alpha Wire 5858 WH005 Hook Up Wire
Request a Quote
Description
Alpha Wire 5858 WH005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 1771393 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
1771393
Hook Up Wire 1771393
Alpha Wire 5858 WH005 Hook Up Wire

Alpha Wire 5858 WH005 Hook Up Wire

Supplier's Site
Hook-up Wire - 5858 WH005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
5858 WH005
Hook-up Wire 5858 WH005
100' WHITE TEFLON HOOK-UP W

100' WHITE TEFLON HOOK-UP W

Buy Now
5858 WH005 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 16 AWG - PTFE Insulation - 19/29 Stranded Conductor -Silver Coated Copper - 600V - White - 100ft - ALP5858-WH005 - Lapp Tannehill
Savage, MN, United States
5858 WH005 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 16 AWG - PTFE Insulation - 19/29 Stranded Conductor -Silver Coated Copper - 600V - White - 100ft
ALP5858-WH005
5858 WH005 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 16 AWG - PTFE Insulation - 19/29 Stranded Conductor -Silver Coated Copper - 600V - White - 100ft ALP5858-WH005
Alpha Wire's UL 1213, MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 16 AWG, 19/29 Stranded Conductor, Silver Coated Copper, 600V, White, 100ft, 5858 WH005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5858 WH005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1213 AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.08 INSULATION THICKNESS (IN) : 0.012 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM UL VW-1 NEMA HP3-EXBHE MIL-SPEC : MIL-W-16878E Type E

Alpha Wire's UL 1213, MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 16 AWG, 19/29 Stranded Conductor, Silver Coated Copper, 600V, White, 100ft, 5858 WH005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5858 WH005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1213 AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.08 INSULATION THICKNESS (IN) : 0.012 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM UL VW-1 NEMA HP3-EXBHE MIL-SPEC : MIL-W-16878E Type E

Supplier's Site
Wire, Hook-Up; 16 AWG; 19/29; 0.010 in.; 0.077 in.; -60 degC; 600 V; White - 70135643 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 16 AWG; 19/29; 0.010 in.; 0.077 in.; -60 degC; 600 V; White
70135643
Wire, Hook-Up; 16 AWG; 19/29; 0.010 in.; 0.077 in.; -60 degC; 600 V; White 70135643
UL 1213, 200°C, 600 V, 0.010 in. Insulation, Type E TFE Teflonâ® Insulated Hook-Up Wire Conductor: Stranded silver plated copper. Insulation: Color coded, extruded Teflon TFE. Temperature Range: –60°C to +200°C (UL 105°). Voltage Range: 600 volts (UL voltage not specified). Flammability: Passes UL VW1 flame test. Stocked Colors: 0-9. TFE Teflon wire family is for both commercial (UL styles) and high reliability military OEM products. TFE Teflon retains its exceptional toughness and flexibility within this range. TFE Teflon is not degraded by chemicals which makes it ideal for use in harsh environments.

UL 1213, 200°C, 600 V, 0.010 in. Insulation, Type E TFE Teflon® Insulated Hook-Up Wire
Conductor: Stranded silver plated copper. Insulation: Color coded, extruded Teflon TFE. Temperature Range: –60°C to +200°C (UL 105°). Voltage Range: 600 volts (UL voltage not specified). Flammability: Passes UL VW1 flame test. Stocked Colors: 0-9.
TFE Teflon wire family is for both commercial (UL styles) and high reliability military OEM products. TFE Teflon retains its exceptional toughness and flexibility within this range. TFE Teflon is not degraded by chemicals which makes it ideal for use in harsh environments.

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Lapp Tannehill Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires Hookup Wires
Product Number 1771393 5858 WH005 ALP5858-WH005 70135643
Product Name Hook Up Wire Hook-up Wire 5858 WH005 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 16 AWG - PTFE Insulation - 19/29 Stranded Conductor -Silver Coated Copper - 600V - White - 100ft Wire, Hook-Up; 16 AWG; 19/29; 0.010 in.; 0.077 in.; -60 degC; 600 V; White
Nominal Diameter 0.0799 inch (2.03 mm) 0.0800 inch (2.03 mm)
International 1.23 mm² (0.0019 in²)
Stranding Type 19/0.29 mm
Wire Insulation Teflon Teflon; PTFE Tetrafluoroethylene
Approvals UL Listing Mark; UL 1213 UL Listing Mark; UL Recognized, MIL-W-16878E
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1225861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Hook Up Wire - 189651-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Miniature Electrode Wire - AS 826-36 - Cooner Wire Company
Specs
Nominal Diameter 0.0050 inch (0.1270 mm)
Wire Conductor Pure Silver
North American 36 AWG
View Details
24 AWG, Teflon Insulated, Wire Spool - 9527 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0440 inch (1.12 mm)
Rated Temperature 200 C (392 F)
View Details