Alpha Wire Hook Up Wire 5853 YL005

Description
Alpha Wire 5853 YL005 Hook Up Wire
Request a Quote
Description
Alpha Wire 5853 YL005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 1770889 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
1770889
Hook Up Wire 1770889
Alpha Wire 5853 YL005 Hook Up Wire

Alpha Wire 5853 YL005 Hook Up Wire

Supplier's Site
Hook-up Wire - 5853 YL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
5853 YL005
Hook-up Wire 5853 YL005
100' YELLOW HOOK-UP TFE TEF

100' YELLOW HOOK-UP TFE TEF

Buy Now
Wire, Hook-Up; 26 AWG; 7/34; 0.010 in.;0.040 in.; -60 degC; 600 V; Yellow - 70135480 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 26 AWG; 7/34; 0.010 in.;0.040 in.; -60 degC; 600 V; Yellow
70135480
Wire, Hook-Up; 26 AWG; 7/34; 0.010 in.;0.040 in.; -60 degC; 600 V; Yellow 70135480
UL 1213, 200°C, 600 V, 0.010 in. Insulation, Type E TFE Teflonâ® Insulated Hook-Up Wire Conductor: Stranded silver plated copper. Insulation: Color coded, extruded Teflon TFE. Temperature Range: –60°C to +200°C (UL 105°). Voltage Range: 600 volts (UL voltage not specified). Flammability: Passes UL VW1 flame test. Stocked Colors: 0-9. TFE Teflon wire family is for both commercial (UL styles) and high reliability military OEM products. TFE Teflon retains its exceptional toughness and flexibility within this range. TFE Teflon is not degraded by chemicals which makes it ideal for use in harsh environments.

UL 1213, 200°C, 600 V, 0.010 in. Insulation, Type E TFE Teflon® Insulated Hook-Up Wire
Conductor: Stranded silver plated copper. Insulation: Color coded, extruded Teflon TFE. Temperature Range: –60°C to +200°C (UL 105°). Voltage Range: 600 volts (UL voltage not specified). Flammability: Passes UL VW1 flame test. Stocked Colors: 0-9.
TFE Teflon wire family is for both commercial (UL styles) and high reliability military OEM products. TFE Teflon retains its exceptional toughness and flexibility within this range. TFE Teflon is not degraded by chemicals which makes it ideal for use in harsh environments.

Supplier's Site
5853 YL005 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 26 AWG - PTFE Insulation - 7/34 Stranded Conductor -Silver Coated Copper - 600V - Yellow - 100ft - ALP5853-YL005 - Lapp Tannehill
Savage, MN, United States
5853 YL005 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 26 AWG - PTFE Insulation - 7/34 Stranded Conductor -Silver Coated Copper - 600V - Yellow - 100ft
ALP5853-YL005
5853 YL005 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 26 AWG - PTFE Insulation - 7/34 Stranded Conductor -Silver Coated Copper - 600V - Yellow - 100ft ALP5853-YL005
Alpha Wire's UL 1213, MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 26 AWG, 7/34 Stranded Conductor, Silver Coated Copper, 600V, Yellow, 100ft, 5853 YL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5853 YL005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1213 AWG/GAUGE : 26 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Yellow INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.039 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM UL VW-1 NEMA HP3-EXBDB MIL-SPEC : MIL-W-16878E Type E

Alpha Wire's UL 1213, MIL-W-16878E Type E PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 26 AWG, 7/34 Stranded Conductor, Silver Coated Copper, 600V, Yellow, 100ft, 5853 YL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5853 YL005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1213 AWG/GAUGE : 26 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Yellow INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.039 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 600V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM UL VW-1 NEMA HP3-EXBDB MIL-SPEC : MIL-W-16878E Type E

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Allied Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires Hookup Wires
Product Number 1770889 5853 YL005 70135480 ALP5853-YL005
Product Name Hook Up Wire Hook-up Wire Wire, Hook-Up; 26 AWG; 7/34; 0.010 in.;0.040 in.; -60 degC; 600 V; Yellow 5853 YL005 - Alpha Wire - UL 1213 - PTFE Wire - MIL-W-16878E Type E - 26 AWG - PTFE Insulation - 7/34 Stranded Conductor -Silver Coated Copper - 600V - Yellow - 100ft
Nominal Diameter 0.0390 inch (0.9900 mm) 0.0390 inch (0.9906 mm)
International 0.1400 mm² (2.17E-4 in²)
Stranding Type 7/0.16 mm
Approvals UL Listing Mark; UL Recognized, MIL-W-16878E UL Listing Mark; UL 1213
Rated Voltage 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0410 to 0.0960 inch (1.04 to 2.44 mm)
View Details
Hook-up Wire, MIL-W-76C Type MW-C, Nylon Jacket - 1420N - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0630 to 0.1680 inch (1.6 to 4.27 mm)
View Details
Miniature Electrode Wire - CW 5263-28 - Cooner Wire Company
Specs
Nominal Diameter 0.0160 inch (0.4064 mm)
Wire Conductor Pure Gold
North American 28 AWG
View Details