Alpha Wire Hook-up Wire 5879/8 WH005

Description
100 WHITE TEFLON HOOK UP
Request a Quote
Description
100 WHITE TEFLON HOOK UP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 5879/8 WH005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
5879/8 WH005
Hook-up Wire 5879/8 WH005
100 WHITE TEFLON HOOK UP

100 WHITE TEFLON HOOK UP

Buy Now
5879/8 WH005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type EE - 8 AWG - PTFE Insulation - 133/29 Stranded Conductor -Silver Coated Copper - 1000V - White - 100ft - ALP5879/8-WH005 - Lapp Tannehill
Savage, MN, United States
5879/8 WH005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type EE - 8 AWG - PTFE Insulation - 133/29 Stranded Conductor -Silver Coated Copper - 1000V - White - 100ft
ALP5879/8-WH005
5879/8 WH005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type EE - 8 AWG - PTFE Insulation - 133/29 Stranded Conductor -Silver Coated Copper - 1000V - White - 100ft ALP5879/8-WH005
Alpha Wire's MIL-W-16878E Type EE PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 8 AWG, 133/29 Stranded Conductor, Silver Coated Copper, 1000V, White, 100ft, 5879/8 WH005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5879/8 WH005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 8 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.209 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 1000V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-EEXBNL MIL-SPEC : MIL-W-16878E Type EE

Alpha Wire's MIL-W-16878E Type EE PTFE Wire is appropriate for use in internal wiring requiring oil resistaNo Colore but not subjected to harsh mechanical effects. 8 AWG, 133/29 Stranded Conductor, Silver Coated Copper, 1000V, White, 100ft, 5879/8 WH005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5879/8 WH005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 8 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : White INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.209 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 1000V ADDITIONAL STANDARDS : CA Prop 65 NEMA HP3-EEXBNL MIL-SPEC : MIL-W-16878E Type EE

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 5879/8 WH005 ALP5879/8-WH005
Product Name Hook-up Wire 5879/8 WH005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type EE - 8 AWG - PTFE Insulation - 133/29 Stranded Conductor -Silver Coated Copper - 1000V - White - 100ft
Wire Insulation Teflon Teflon; PTFE
Approvals CA Prop 65 NEMA HP3-EEXBNL
Rated Voltage 1000 volts
Nominal Diameter 0.2090 inch (5.31 mm)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0260 to 0.0570 inch (0.6604 to 1.45 mm)
Rated Temperature 200 C (392 F)
View Details
Hook Up Wire - 0029813001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -55 to 150 C (-67 to 302 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 1853944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2126 inch (5.4 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Brimlite™ H-film Kapton Wire - 2000 / 2005 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-81381, RoHS
Rated Voltage 600 to 1000 volts
Nominal Diameter 0.0210 to 0.0700 inch (0.5334 to 1.78 mm)
View Details