Alpha Wire Hook-up Wire 5875 SL001

Description
5875 SLATE 1000 FT
Request a Quote
Description
5875 SLATE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 5875 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
5875 SL001
Hook-up Wire 5875 SL001
5875 SLATE 1000 FT

5875 SLATE 1000 FT

Buy Now
5875 SL001 - Alpha Wire - UL 1180 - High Temperature Wire - MIL-W-16878E Type EE - 22 AWG - PTFE Insulation - 19/34 Stranded Conductor -Silver Coated Copper - 1000V - Gray - 1000ft - ALP5875-SL001 - Lapp Tannehill
Savage, MN, United States
5875 SL001 - Alpha Wire - UL 1180 - High Temperature Wire - MIL-W-16878E Type EE - 22 AWG - PTFE Insulation - 19/34 Stranded Conductor -Silver Coated Copper - 1000V - Gray - 1000ft
ALP5875-SL001
5875 SL001 - Alpha Wire - UL 1180 - High Temperature Wire - MIL-W-16878E Type EE - 22 AWG - PTFE Insulation - 19/34 Stranded Conductor -Silver Coated Copper - 1000V - Gray - 1000ft ALP5875-SL001
Alpha Wire's UL 1180, MIL-W-16878E Type EE High Temperature Wire suitable for internal appliaNo Colore and equipment wiring in higher temperature and voltage applications. 22 AWG, 19/34 Stranded Conductor, Silver Coated Copper, 1000V, Gray, 1000ft, 5875 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5875 SL001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1180 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Gray INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.06 INSULATION THICKNESS (IN) : 0.014 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 1000V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM NEMA HP3-EEXBFE MIL-SPEC : MIL-W-16878E Type EE

Alpha Wire's UL 1180, MIL-W-16878E Type EE High Temperature Wire suitable for internal appliaNo Colore and equipment wiring in higher temperature and voltage applications. 22 AWG, 19/34 Stranded Conductor, Silver Coated Copper, 1000V, Gray, 1000ft, 5875 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5875 SL001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1180 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Gray INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.06 INSULATION THICKNESS (IN) : 0.014 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 1000V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM NEMA HP3-EEXBFE MIL-SPEC : MIL-W-16878E Type EE

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 5875 SL001 ALP5875-SL001
Product Name Hook-up Wire 5875 SL001 - Alpha Wire - UL 1180 - High Temperature Wire - MIL-W-16878E Type EE - 22 AWG - PTFE Insulation - 19/34 Stranded Conductor -Silver Coated Copper - 1000V - Gray - 1000ft
Approvals UL Listing Mark; UL 1180
Rated Voltage 1000 volts
Nominal Diameter 0.0600 inch (1.52 mm)
Rated Temperature -60 to 200 C (-76 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

28 AWG, PVC Insulated, Wire Spool - 9501 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0470 inch (1.19 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 102642-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Stranded Hookup Wire - AS 155-30 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0320 inch (0.8128 mm)
Rated Temperature -75 to 200 C (-103 to 392 F)
View Details
Hook Up Wire - 1805940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details