Alpha Wire Hook Up Wire 5875 GR005

Description
Alpha Wire 5875 GR005 Hook Up Wire
Request a Quote
Description
Alpha Wire 5875 GR005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 8788161 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
8788161
Hook Up Wire 8788161
Alpha Wire 5875 GR005 Hook Up Wire

Alpha Wire 5875 GR005 Hook Up Wire

Supplier's Site
Hook-up Wire - 5875 GR005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
5875 GR005
Hook-up Wire 5875 GR005
5875 GREEN 100 FT

5875 GREEN 100 FT

Buy Now
5875 GR005 - Alpha Wire - UL 1180 - High Temperature Wire - MIL-W-16878E Type EE - 22 AWG - PTFE Insulation - 19/34 Stranded Conductor -Silver Coated Copper - 1000V - Green - 100ft - ALP5875-GR005 - Lapp Tannehill
Savage, MN, United States
5875 GR005 - Alpha Wire - UL 1180 - High Temperature Wire - MIL-W-16878E Type EE - 22 AWG - PTFE Insulation - 19/34 Stranded Conductor -Silver Coated Copper - 1000V - Green - 100ft
ALP5875-GR005
5875 GR005 - Alpha Wire - UL 1180 - High Temperature Wire - MIL-W-16878E Type EE - 22 AWG - PTFE Insulation - 19/34 Stranded Conductor -Silver Coated Copper - 1000V - Green - 100ft ALP5875-GR005
Alpha Wire's UL 1180, MIL-W-16878E Type EE High Temperature Wire suitable for internal appliaNo Colore and equipment wiring in higher temperature and voltage applications. 22 AWG, 19/34 Stranded Conductor, Silver Coated Copper, 1000V, Green, 100ft, 5875 GR005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5875 GR005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1180 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Green INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.06 INSULATION THICKNESS (IN) : 0.014 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 1000V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM NEMA HP3-EEXBFE MIL-SPEC : MIL-W-16878E Type EE

Alpha Wire's UL 1180, MIL-W-16878E Type EE High Temperature Wire suitable for internal appliaNo Colore and equipment wiring in higher temperature and voltage applications. 22 AWG, 19/34 Stranded Conductor, Silver Coated Copper, 1000V, Green, 100ft, 5875 GR005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5875 GR005 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1180 AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Green INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.06 INSULATION THICKNESS (IN) : 0.014 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 1000V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM NEMA HP3-EEXBFE MIL-SPEC : MIL-W-16878E Type EE

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 8788161 5875 GR005 ALP5875-GR005
Product Name Hook Up Wire Hook-up Wire 5875 GR005 - Alpha Wire - UL 1180 - High Temperature Wire - MIL-W-16878E Type EE - 22 AWG - PTFE Insulation - 19/34 Stranded Conductor -Silver Coated Copper - 1000V - Green - 100ft
Approvals UL Listing Mark; Ca prop 65, mil-dtl-16878/5 type ee, nema hp3, rohs compliant, ul, ul awm 1180, ur recognized UL Listing Mark; UL 1180
Nominal Diameter 0.0598 inch (1.52 mm) 0.0600 inch (1.52 mm)
International 0.3300 mm² (5.12E-4 in²)
Stranding Type 19/0.16 mm
Rated Voltage 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 053535-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1225864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
14 AWG, PVC Insulated, Wire Spool - 9510 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
Micro mini PFA Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0088 to 0.0220 inch (0.2235 to 0.5588 mm)
Rated Temperature 200 C (392 F)
View Details