Alpha Wire Hook-up Wire 5954 GR001

Description
5954 GREEN 1000 FT
Request a Quote
Description
5954 GREEN 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 5954 GR001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
5954 GR001
Hook-up Wire 5954 GR001
5954 GREEN 1000 FT

5954 GREEN 1000 FT

Buy Now
5954 GR001 - Alpha Wire - UL 1423 - Wire Wrap - 24 AWG - PVDF Insulation - Solid Conductor -Silver Coated Copper - Green - 1000ft - ALP5954-GR001 - Lapp Tannehill
Savage, MN, United States
5954 GR001 - Alpha Wire - UL 1423 - Wire Wrap - 24 AWG - PVDF Insulation - Solid Conductor -Silver Coated Copper - Green - 1000ft
ALP5954-GR001
5954 GR001 - Alpha Wire - UL 1423 - Wire Wrap - 24 AWG - PVDF Insulation - Solid Conductor -Silver Coated Copper - Green - 1000ft ALP5954-GR001
Alpha Wire's UL 1423, Wire Wrap is suitable for use in the rear panels areas of various types of electrical equipment where it is not exposed to motion or mechanical damage. 24 AWG, Solid Conductor, Silver Coated Copper, Green, 1000ft, 5954 GR001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5954 GR001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1423 AWG/GAUGE : 24 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Green INSULATION MATERIAL : PVDF NOMINAL OD (IN) : 0.03 INSULATION THICKNESS (IN) : 0.045 TEMPERATURE : -40°F to 257°F -40°C to 125°C STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM

Alpha Wire's UL 1423, Wire Wrap is suitable for use in the rear panels areas of various types of electrical equipment where it is not exposed to motion or mechanical damage. 24 AWG, Solid Conductor, Silver Coated Copper, Green, 1000ft, 5954 GR001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5954 GR001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1423 AWG/GAUGE : 24 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Green INSULATION MATERIAL : PVDF NOMINAL OD (IN) : 0.03 INSULATION THICKNESS (IN) : 0.045 TEMPERATURE : -40°F to 257°F -40°C to 125°C STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 5954 GR001 ALP5954-GR001
Product Name Hook-up Wire 5954 GR001 - Alpha Wire - UL 1423 - Wire Wrap - 24 AWG - PVDF Insulation - Solid Conductor -Silver Coated Copper - Green - 1000ft
Approvals UL Listing Mark; UL 1423
Nominal Diameter 0.0300 inch (0.7620 mm)
Rated Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1853953 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2756 inch (7 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
Micro mini PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0150 to 0.0180 inch (0.3810 to 0.4572 mm)
Rated Temperature 105 C (221 F)
View Details
Lead Wire, MIL-W-16878/1 Type B, Uncovered - 1405 /1406 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/1
Rated Voltage 600 volts
Nominal Diameter 0.0280 to 0.0910 inch (0.7112 to 2.31 mm)
View Details
Stranded Hookup Wire - CZ 1320 - Cooner Wire Company
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0220 inch (0.5588 mm)
Rated Temperature -80 to 200 C (-112 to 392 F)
View Details