Alpha Wire Hook Up Wire 5859 BK005

Description
Alpha Wire 5859 BK005 Hook Up Wire
Request a Quote
Description
Alpha Wire 5859 BK005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2852636 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2852636
Hook Up Wire 2852636
Alpha Wire 5859 BK005 Hook Up Wire

Alpha Wire 5859 BK005 Hook Up Wire

Supplier's Site
Hook-up Wire - 5859 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
5859 BK005
Hook-up Wire 5859 BK005
100' BLACK TEFLON HOOK-UP

100' BLACK TEFLON HOOK-UP

Buy Now
Wire, Hook-Up; 14 AWG; 19/27; 0.012 in.; 0.094 in.; -60 degC; 600 V; Black - 70136628 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 14 AWG; 19/27; 0.012 in.; 0.094 in.; -60 degC; 600 V; Black
70136628
Wire, Hook-Up; 14 AWG; 19/27; 0.012 in.; 0.094 in.; -60 degC; 600 V; Black 70136628
600V, Color-Coded Extruded TFE Teflon Insulated Hook-Up Wires Ideal for use in harsh environments Resistance to all chemicals High temperature Low coefficient of friction Outstanding electrical properties For Military harnessing, medical electronics, power supply lead wire, appliance wiring applications.

600V, Color-Coded Extruded TFE Teflon Insulated Hook-Up Wires

  • Ideal for use in harsh environments
  • Resistance to all chemicals
  • High temperature
  • Low coefficient of friction
  • Outstanding electrical properties
    For Military harnessing, medical electronics, power supply lead wire, appliance wiring applications.
Supplier's Site
5859 BK005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type E - 14 AWG - PTFE Insulation - 19/27 Stranded Conductor -Silver Coated Copper - 600V - Black - 100ft - ALP5859-BK005 - Lapp Tannehill
Savage, MN, United States
5859 BK005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type E - 14 AWG - PTFE Insulation - 19/27 Stranded Conductor -Silver Coated Copper - 600V - Black - 100ft
ALP5859-BK005
5859 BK005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type E - 14 AWG - PTFE Insulation - 19/27 Stranded Conductor -Silver Coated Copper - 600V - Black - 100ft ALP5859-BK005
Alpha Wire's MIL-W-16878E Type E PTFE Wire provides a moderate wall-thickness PTFE insulation for harsh, higher temperature environments. 14 AWG, 19/27 Stranded Conductor, Silver Coated Copper, 600V, Black, 100ft, 5859 BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5859 BK005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Black INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.095 INSULATION THICKNESS (IN) : 0.012 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 UL VW-1 NEMA HP3-EXBKE MIL-SPEC : MIL-W-16878E Type E

Alpha Wire's MIL-W-16878E Type E PTFE Wire provides a moderate wall-thickness PTFE insulation for harsh, higher temperature environments. 14 AWG, 19/27 Stranded Conductor, Silver Coated Copper, 600V, Black, 100ft, 5859 BK005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5859 BK005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Black INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.095 INSULATION THICKNESS (IN) : 0.012 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 UL VW-1 NEMA HP3-EXBKE MIL-SPEC : MIL-W-16878E Type E

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Allied Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires Hookup Wires
Product Number 2852636 5859 BK005 70136628 ALP5859-BK005
Product Name Hook Up Wire Hook-up Wire Wire, Hook-Up; 14 AWG; 19/27; 0.012 in.; 0.094 in.; -60 degC; 600 V; Black 5859 BK005 - Alpha Wire - PTFE Wire - MIL-W-16878E Type E - 14 AWG - PTFE Insulation - 19/27 Stranded Conductor -Silver Coated Copper - 600V - Black - 100ft
Rated Temperature 200 C (392 F) -60 to ? C (-76 to ? F) -60 to 200 C (-76 to 392 F)
Wire Conductor Copper Copper Copper
North American 14 AWG 14 AWG 14 AWG
Stranding Type 19
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1225875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Extra Flexible PVC Lead Wire - NEF 32-1644 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0290 inch (0.7366 mm)
Rated Temperature 105 C (221 F)
View Details
22 AWG, PVC Insulated, Wire Spool - 9504 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0700 inch (1.78 mm)
Rated Temperature 105 C (221 F)
View Details
Micro mini PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0150 to 0.0180 inch (0.3810 to 0.4572 mm)
Rated Temperature 105 C (221 F)
View Details