Alpha Wire Hook-up Wire 5877 SL001

Description
5877 SLATE 1000 FT
Request a Quote
Description
5877 SLATE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 5877 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
5877 SL001
Hook-up Wire 5877 SL001
5877 SLATE 1000 FT

5877 SLATE 1000 FT

Buy Now
5877 SL001 - Alpha Wire - UL 1180 - High Temperature Wire - MIL-W-16878E Type EE - 18 AWG - PTFE Insulation - 19/30 Stranded Conductor -Silver Coated Copper - 1000V - Gray - 1000ft - ALP5877-SL001 - Lapp Tannehill
Savage, MN, United States
5877 SL001 - Alpha Wire - UL 1180 - High Temperature Wire - MIL-W-16878E Type EE - 18 AWG - PTFE Insulation - 19/30 Stranded Conductor -Silver Coated Copper - 1000V - Gray - 1000ft
ALP5877-SL001
5877 SL001 - Alpha Wire - UL 1180 - High Temperature Wire - MIL-W-16878E Type EE - 18 AWG - PTFE Insulation - 19/30 Stranded Conductor -Silver Coated Copper - 1000V - Gray - 1000ft ALP5877-SL001
Alpha Wire's UL 1180, MIL-W-16878E Type EE High Temperature Wire suitable for internal appliaNo Colore and equipment wiring in higher temperature and voltage applications. 18 AWG, 19/30 Stranded Conductor, Silver Coated Copper, 1000V, Gray, 1000ft, 5877 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5877 SL001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1180 AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Gray INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.079 INSULATION THICKNESS (IN) : 0.0145 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 1000V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM NEMA HP3-EEXBHE MIL-SPEC : MIL-W-16878E Type EE

Alpha Wire's UL 1180, MIL-W-16878E Type EE High Temperature Wire suitable for internal appliaNo Colore and equipment wiring in higher temperature and voltage applications. 18 AWG, 19/30 Stranded Conductor, Silver Coated Copper, 1000V, Gray, 1000ft, 5877 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5877 SL001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1180 AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Gray INSULATION MATERIAL : PTFE NOMINAL OD (IN) : 0.079 INSULATION THICKNESS (IN) : 0.0145 TEMPERATURE : -76°F to 392°F -60°C to 200°C VOLTAGE : 1000V STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM NEMA HP3-EEXBHE MIL-SPEC : MIL-W-16878E Type EE

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 5877 SL001 ALP5877-SL001
Product Name Hook-up Wire 5877 SL001 - Alpha Wire - UL 1180 - High Temperature Wire - MIL-W-16878E Type EE - 18 AWG - PTFE Insulation - 19/30 Stranded Conductor -Silver Coated Copper - 1000V - Gray - 1000ft
Approvals UL Listing Mark; UL 1180
Rated Voltage 1000 volts
Nominal Diameter 0.0790 inch (2.01 mm)
Rated Temperature -60 to 200 C (-76 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Micro mini PFA Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0088 to 0.0220 inch (0.2235 to 0.5588 mm)
Rated Temperature 200 C (392 F)
View Details
Hook Up Wire - 1373413001 - TE Connectivity
Specs
Rated Voltage 750 to 1300 volts
Rated Temperature -55 to 125 C (-67 to 257 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 1225864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Lead Wire, MIL-W-16878/1 Type B, Uncovered - 1405 /1406 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/1
Rated Voltage 600 volts
Nominal Diameter 0.0280 to 0.0910 inch (0.7112 to 2.31 mm)
View Details