Alpha Wire Hook-up Wire 5951 GR001

Description
1000' KYNAR GRAY W/W HOOK U
Request a Quote
Description
1000' KYNAR GRAY W/W HOOK U
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 5951 GR001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
5951 GR001
Hook-up Wire 5951 GR001
1000' KYNAR GRAY W/W HOOK U

1000' KYNAR GRAY W/W HOOK U

Buy Now
5951 GR001 - Alpha Wire - UL 1423 - Wire Wrap - 30 AWG - PVDF Insulation - Solid Conductor -Silver Coated Copper - Green - 1000ft - ALP5951-GR001 - Lapp Tannehill
Savage, MN, United States
5951 GR001 - Alpha Wire - UL 1423 - Wire Wrap - 30 AWG - PVDF Insulation - Solid Conductor -Silver Coated Copper - Green - 1000ft
ALP5951-GR001
5951 GR001 - Alpha Wire - UL 1423 - Wire Wrap - 30 AWG - PVDF Insulation - Solid Conductor -Silver Coated Copper - Green - 1000ft ALP5951-GR001
Alpha Wire's UL 1423, Wire Wrap is suitable for use in the rear panels areas of various types of electrical equipment where it is not exposed to motion or mechanical damage. 30 AWG, Solid Conductor, Silver Coated Copper, Green, 1000ft, 5951 GR001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5951 GR001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1423 AWG/GAUGE : 30 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Green INSULATION MATERIAL : PVDF NOMINAL OD (IN) : 0.02 INSULATION THICKNESS (IN) : 0.045 TEMPERATURE : -40°F to 257°F -40°C to 125°C STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM

Alpha Wire's UL 1423, Wire Wrap is suitable for use in the rear panels areas of various types of electrical equipment where it is not exposed to motion or mechanical damage. 30 AWG, Solid Conductor, Silver Coated Copper, Green, 1000ft, 5951 GR001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5951 GR001 AVAILABILITY : Contact 800-633-6339 for Availability UL STYLE / STANDARD : UL 1423 AWG/GAUGE : 30 CONDUCTOR STRANDING : Solid CONDUCTOR MATERIAL : Silver plated copper JACKET COLOR : Green INSULATION MATERIAL : PVDF NOMINAL OD (IN) : 0.02 INSULATION THICKNESS (IN) : 0.045 TEMPERATURE : -40°F to 257°F -40°C to 125°C STANDARDS/APPROVALS : UL Approved ADDITIONAL STANDARDS : CA Prop 65 UL AWM

Supplier's Site
Wire, Hook-Up; 30 AWG; 0.0045 in.; 0.020 in.; -40 degC; Green - 70140712 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 30 AWG; 0.0045 in.; 0.020 in.; -40 degC; Green
70140712
Wire, Hook-Up; 30 AWG; 0.0045 in.; 0.020 in.; -40 degC; Green 70140712
-40 to +125°C Operating Temperature, Polyvinylidene Fluoride Insulated Kynarâ® Wire Wrap Solid silver-plated, oxygen-free high conductivity (OFHC) copper conductor, extruded kynar (polyvinylidene fluoride) insulation. Extremely tough, high

-40 to +125°C Operating Temperature, Polyvinylidene Fluoride Insulated Kynar® Wire Wrap
Solid silver-plated, oxygen-free high conductivity (OFHC) copper conductor, extruded kynar (polyvinylidene fluoride) insulation. Extremely tough, high

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 5951 GR001 ALP5951-GR001 70140712
Product Name Hook-up Wire 5951 GR001 - Alpha Wire - UL 1423 - Wire Wrap - 30 AWG - PVDF Insulation - Solid Conductor -Silver Coated Copper - Green - 1000ft Wire, Hook-Up; 30 AWG; 0.0045 in.; 0.020 in.; -40 degC; Green
Approvals UL Listing Mark; UL 1423 UL Listing Mark; UL Recognized
Nominal Diameter 0.0200 inch (0.5080 mm)
Rated Temperature -40 to 125 C (-40 to 257 F) -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Ground Strap -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation Polyvinyl Chloride
View Details
Hook Up Wire - 0271953001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
North American 24 AWG
View Details
Hook Up Wire - 1225870 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Lead Wire, UL 1213 - 1735 / 1736 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark; RoHS
Nominal Diameter 0.0290 to 0.0550 inch (0.7366 to 1.4 mm)
Rated Temperature 105 C (221 F)
View Details